location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Maxtor OneTouch FireWire external hard drive 200 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Maxtor Check ‘Maxtor’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OneTouch
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maxtor OneTouch FireWire
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A14C200 show
Show alternative article codes used in the online market place
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Maxtor’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Maxtor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 2 years
Long product name Maxtor OneTouch FireWire external hard drive 200 GB :
The short editorial description of Maxtor OneTouch FireWire external hard drive 200 GB

Maxtor OneTouch 200GB 1394B 7200rpm 8MB RETAIL
More>>>
Short summary description Maxtor OneTouch FireWire external hard drive 200 GB:
This short summary of the Maxtor OneTouch FireWire external hard drive 200 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Maxtor OneTouch FireWire, 200 GB, 3.5", 7200 RPM

Long summary description Maxtor OneTouch FireWire external hard drive 200 GB:
This is an auto-generated long summary of Maxtor OneTouch FireWire external hard drive 200 GB based on the first three specs of the first five spec groups.

Maxtor OneTouch FireWire. Hard drive capacity: 200 GB, Hard drive size: 3.5", Hard drive rotational speed: 7200 RPM

Brand Image Product code Product Stock Price from
Maxtor

Maxtor OneTouch FireWire external hard drive 160 GB
(show image)
A14C160 Maxtor OneTouch FireWire 0.00
(excl. VAT)
0 (incl. VAT)