location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech BCC950 ConferenceCam webcam USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCC950 ConferenceCam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-000866 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097855088499 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2022 10:31:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Logitech BCC950 ConferenceCam webcam USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-one design combines HD video with high-quality audio clarity for business-grade video conferencing—with Carl Zeiss® lens, 1080p HD and 30 fps.
  • - The built-in, full duplex speakerphone and noise-cancelling microphone allow all meeting participants to hear and be heard clearly up to 2.4 metres (8 feet) away from the base.
  • - Omnidirectional sound and echo-cancellation audio make it seem like the conversations are happening in the same room.
  • - Quickly control the call with remote control and base button control options for camera pan, tilt and zoom, volume up/down, mute and answer/hang-up functions.
  • - Optimised for Microsoft® Lync™ and Skype™, and works with most other popular unified communications platforms.
Warranty: 3 Years
Long product name Logitech BCC950 ConferenceCam webcam USB Black :
The short editorial description of Logitech BCC950 ConferenceCam webcam USB Black

BCC950 ConferenceCam
More>>>
Logitech BCC950 ConferenceCam webcam USB Black:
The official marketing text of Logitech BCC950 ConferenceCam webcam USB Black as supplied by the manufacturer

The amazingly simple and affordable Logitech ConferenceCam combines professional HD video and superior speakerphone audio to enable small group video conferencing. With a 78-degree field of view, a 180-degree video pan and a full-duplex speakerphone, the ConferenceCam is perfect for enabling groups to have video meetings in conference rooms, offices and collaboration areas. Now small teams don’t have to compete for those overbooked video meeting rooms or huddle around a single PC just to have a video meeting.

On-unit controls and the included remote control allow users to pan, tilt and zoom the camera, and quickly answer/hangup calls, adjust the volume and mute the mic. The camera height extender and 8-foot USB cable allow users to adjust camera height and distance for the most flattering video angles so they can make the best impression during meetings.

The ConferenceCam quickly connects via USB and works with most desktop video and UC applications including Microsoft™ Lync® and Skype™.

Small group video conferencing has truly arrived — everywhere.

Short summary description Logitech BCC950 ConferenceCam webcam USB Black:
This short summary of the Logitech BCC950 ConferenceCam webcam USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech BCC950 ConferenceCam, 30 fps, 1080p, H.264, USB, Black, Stand

Long summary description Logitech BCC950 ConferenceCam webcam USB Black:
This is an auto-generated long summary of Logitech BCC950 ConferenceCam webcam USB Black based on the first three specs of the first five spec groups.

Logitech BCC950 ConferenceCam. Maximum frame rate: 30 fps, Supported video modes: 1080p, Video formats supported: H.264. Interface: USB, Product colour: Black, Mounting type: Stand. Other operating systems supported: ChromeOS. Width: 154.2 mm, Depth: 344.7 mm, Height: 146.9 mm. Package width: 177 mm, Package depth: 173 mm, Package height: 124 mm

Performance
Maximum frame rate
30 fps
Supported video modes
1080p
Video formats supported
H.264
Auto focus
Yes
Zoom capability
Yes
Plug and Play
Yes
Design
Built-in microphone *
Yes
Interface *
USB
Product colour *
Black
Mounting type *
Stand
Built-in flash *
No
Pan range
0 - 180°
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Software
Other operating systems supported
ChromeOS
Weight & Dimensions
Width
154.2 mm
Depth
344.7 mm
Height
146.9 mm
Weight
568 g
Packaging Data
Package width
177 mm
Package depth
173 mm
Package height
124 mm
Package weight
1.03 kg
Logistics data
Master (outer) case width
184 mm
Master (outer) case length
365 mm
Master (outer) case height
265 mm
Master (outer) case weight
4.5 kg
Other features
Lens system
Carl Zeiss
Depth (imperial)
34.5 cm (13.6")
Height (imperial)
14.7 cm (5.78")
Width
15.4 cm (6.07")
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 08:04:01
Uk has collected 22 expert reviews for Logitech BCC950 ConferenceCam webcam USB Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
zdnet.co.uk
Updated:
2013-02-14 08:04:01
Logitech is best known for its high-quality consumer-grade peripherals, but recently formed a business group, Logitech for Business, to market the more business-oriented products in its portfolio to SMEs and larger enterprises...
0%
evogadget.com
Updated:
2013-03-14 10:19:19
No matter how much we would like to see a cheap camera with a dazzling performance backed up by excellent features, we can't. Those which are affordable have a poor performance in general. And those that cost a lot are known to deliver a majority of goodi...
Bottom line Conducting a video conference nowadays has become a very easy affair. There are many products which offer this possibility. And now the BCC950 ConferenceCam made by Logitech is another model to assist with that. This means that the user will escape the a...
0%
digitalversus.com
Updated:
2013-04-14 08:19:58
As well as making webcams for the consumer market, Logitech also makes models for business users. The BCC950 ConferenceCam is one such model. This 1080p Full HD webcam has motorised...
Good Image quality in good lighting conditions, Excellent audio quality, Comprehensive setup: webcam microphone speaker, Motorised pan, tilt and zoom, Remote control included...
Bad Image quality is slightly better in the C920, Microphone may struggle to pick up users sitting the furthest away...
Bottom line The Logitech BCC950 ConferenceCam is a user-friendly and effective video-conferencing webcam for small businesses. It ensures good image and audio quality with its built-in speaker and microphone. The only slight blip is that the microphone may not pick u...
100%
expertreviews.co.uk
Updated:
2013-04-18 01:19:26
The Logitech BCC950 ConferenceCam is a video-conferencing camera aimed at business users. It takes a lot of its stylistic cues from conference room phones, with a large speaker and microphone grille built into the base. As well as a USB connection to your...
Bottom line Its image quality isn’t perfect, but this business-grade webcam is an easy way to add video to your conference calls...
80%
alphr.com
Updated:
2013-05-05 01:05:24
Videoconferencing solutions are usually out of reach of small businesses, but Logitech's BCC950 melds an HD eyeball camera and speakerphone for a more affordable alternative. The camera offers 1080p image quality at 30fps and its built-in pan and tilt mo...
Bottom line High-quality HD videoconferencing at a bargain price. The BCC950 is absolutely ideal for small businesses...
83%
gadgetspeak.com
Updated:
2015-07-21 03:46:30
As well as HD 1080p video and effective audio it provides multi-device connectivity for group collaboration. Just requiring a USB connection, and designed to work with Windows 7 and 8.1 as well as Mac OS X 10.7 or higher, it provides multi-device connecti...
80%
Country Distributor
United States 2 distributor(s)
México 1 distributor(s)
Disclaimer Logitech BCC950 ConferenceCam webcam USB Black:
Disclaimer

©2012 Logitech. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered.

All other trademarks are the property of their respective owners.

Skype is a trademark of Skype Limited and is used with the permission of Skype Limited.

Microsoft, Lync and the Optimized for Microsoft Lync wordmark are either registered trademarks or trademarks of Microsoft Corporation in the United States and/or other countries.

Mac is a registered trademark of Apple, Inc.

Zeiss and Carl Zeiss are registered trademarks of Carl Zeiss Ag.

All other trademarks are the property of their respective owners.