Linksys LRT214, Ethernet WAN, Gigabit Ethernet, Black
Linksys LRT214. Network standard: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet interface type: Gigabit Ethernet, Cabling technology: 10/100/1000Base-T(X). Routing protocols: RIP-1, RIP-2, Management protocols: SNMP, Supported network protocols: IPv6. Firewall security: Network address translation (NAT) firewall, Stateful packet inspection (SPI) firewall, VPN support: OpenVPN, PPTP, client-to-site IPsec, OpenVPN Mobile Client Support, NAT functionality: 900Mbps. Certification: FCC Class B, CE Class B. Product colour: Black