LG SJ4, 2.1 channels, 300 W, DTS Digital Surround, Dolby Digital, 120 W, 4 Ω, 82 dB
LG SJ4. Audio output channels: 2.1 channels, RMS rated power: 300 W, Built-in audio decoders: DTS Digital Surround, Dolby Digital. Soundbar speaker RMS power: 120 W, Impedance: 4 Ω, Signal-to-Noise Ratio (SNR): 82 dB. Subwoofer type: Active subwoofer, Subwoofer RMS power: 180 W, Subwoofer impedance: 3 Ω. Product colour: Black, Audio formats supported: FLAC, LPCM, MP3, OGG, WAV, WMA, Consumer Electronics Control (CEC): SimpLink. Connectivity technology: Wired & Wireless