location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Slim 5 14Q8X9 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Home Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim 5 14Q8X9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83HL000BUK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154344184 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:44:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Slim 5 14Q8X9 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Home Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Snapdragon X Plus X1P-42-100, 8C, Max Turbo up to 3.4GHz (single-core)/3.2GHz (8-core), 30MB
  • - 14" WUXGA (1920x1200) OLED 400nits Glossy 100% DCI-P3
  • - 16GB LPDDR5x-8448
  • - 512GB SSD M.2 2242 PCIe 4.0x4 NVMe
  • - Qualcomm Adreno GPU
  • - Windows 11 Home (on ARM)
Warranty: 1-year, Courier or Carry-in
Long product name Lenovo IdeaPad Slim 5 14Q8X9 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Home Blue :
The short editorial description of Lenovo IdeaPad Slim 5 14Q8X9 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Home Blue

Snapdragon X Plus X1P-42-100, 8C, Max Turbo up to 3.4GHz (single-core)/3.2GHz (8-core), 30MB, 16GB LPDDR5x-8448, 512GB SSD M.2 2242 PCIe 4.0x4 NVMe, 14" WUXGA (1920x1200) OLED 400nits Glossy 100% DCI-P3, Qualcomm Adreno GPU, Wi-Fi 7 802.11be 2x2 + BT5.4, FHD 1080p with Privacy Shutter, Windows 11 Home (on ARM)
More>>>
Lenovo IdeaPad Slim 5 14Q8X9 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Home Blue:
The official marketing text of Lenovo IdeaPad Slim 5 14Q8X9 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Home Blue as supplied by the manufacturer

The Smarter Choice for Mobility
- Stylish & durable 14″ Copilot+ PC with 45 TOPS
- Smart performance on the AI-based Snapdragon® X Plus Platform
- Vivid display delivers vibrant colors without eyestrain
- Long battery life and fast connectivity via WiFI 7

Short summary description Lenovo IdeaPad Slim 5 14Q8X9 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Home Blue:
This short summary of the Lenovo IdeaPad Slim 5 14Q8X9 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Home Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Slim 5 14Q8X9, 3.4 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description Lenovo IdeaPad Slim 5 14Q8X9 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Home Blue:
This is an auto-generated long summary of Lenovo IdeaPad Slim 5 14Q8X9 35.6 cm (14") WUXGA 16 GB LPDDR5x-SDRAM 512 GB SSD Windows 11 Home Blue based on the first three specs of the first five spec groups.

Lenovo IdeaPad Slim 5 14Q8X9. Processor frequency: 3.4 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 11 Home. Product colour: Blue. Weight: 1.48 kg

Design
Color name
Abyss Blue
Product colour *
Blue
Housing material
Aluminium
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1200 pixels
Touch screen *
No
HD type
WUXGA
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display surface
Gloss
Display brightness
400 cd/m²
RGB colour space
DCI-P3
Color gamut
100%
Processor
Processor number of cores
8
Processor frequency *
3.4 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
8448 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interfaces
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Mobile network connection *
No
Antenna type
2x2
Bluetooth
Yes
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
Performance
Motherboard chipset
Qualcomm SoC
Keyboard
Keyboard language
English
Keyboard backlit
Yes
Software
Trial software
Office
Operating system installed *
Windows 11 Home
Battery
Battery capacity *
57 Wh
Energy Management
AC adapter power
65 W
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Weight & Dimensions
Width
312 mm
Depth
221 mm
Height
16.9 mm
Weight *
1.48 kg
Packaging Content
Mouse included
Yes