- - Intel Core i7-10750H (2.6GHz)
- - 15.6" IPS Full HD 1920 x 1080
- - 16GB DDR4-SDRAM & 1000GB SSD
- - Windows 10 Home 64-bit
Intel Core i7-10750H (12MB Cache, 2.6GHz), 16GB DDR4-SDRAM, 1000GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 2060 (6GB GDDR6), LAN, WLAN, Webcam, Windows 10 Home 64-bit
Streamlined power
Offering a wide range of performance options for any level of gamer, the Legion 5i (15") pairs flexibility with incredible power, as well as a clean and minimalist design. Powered by up to 10th Gen Intel® Core™ i7 H processors, optional NVIDIA® GeForce RTX™ graphics, and plenty of memory, not only will you be able to play your favorite AAA titles, they will come to life on your screen.
Lenovo Legion 5, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 1 TB
Lenovo Legion 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black