Lenovo logo

Lenovo C24-40 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108597
Info modified on:
18 Oct 2024, 18:34:32
Bullet Points Lenovo C24-40 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
  • - 60.5cm (23.8") Full HD 1920 x 1080 W-LED VA
  • - 7ms, 16:9, 250cd/m², 3000:1
  • - VGA, HDMI
Long product name Lenovo C24-40 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

60.5cm (23.8") Full HD 1920 x 1080 W-LED VA, 16:9, 250cd/m², 16.7M, 7ms, 178°/178°, 3000:1

Lenovo C24-40 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

The Lenovo C24-40 Monitor is designed to power your work during the day and your playground
at night. The 23.8-inch 3-side NearEdgeless VA panel readily engages you with rich onscreen
content and its wide 178°/178° viewing angle lets you experience consistent imagery from any
perspective. The FHD (1920 x 1080) resolution and 72% NTSC color gamut make the display
pop. A highly responsive display with a 75Hz 1 refresh rate and 5ms response time, lets you
experience the richness of smooth video content. Be on the edge of the action as the screen
pulls off fast-moving scenes with amazing ease, thanks to AMD FreeSync™ technology2 which
removes stutters and tears. The monitor’s TÜV Low Blue Light certified technology and Natural
Low Blue Light technology shield your eyes by filtering out harmful blue light emissions. It
does so while keeping the images true to their original colors without color distortion. You can
complete your setup by connecting your monitor to your laptop/PC and speakers/headphones
with the HDMI, VGA, and audio-out ports. Adjust your monitor for your optimal comfort and
viewing experience with the tilt functions or VESA Mount it to have a neat and clean desk
space. Work and play with more elbow room as the integrated cable management system
ensures that wires don’t come in the way of your productivity. The Lenovo C24-40 Monitor is
the multitasker you have been waiting for!

Short summary description Lenovo C24-40 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo C24-40, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description Lenovo C24-40 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo C24-40. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.