location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4Y Accidental Damage Protection 1 license(s) 4 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Y Accidental Damage Protection
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5PS0L30070
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47167
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
ADP (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Lenovo 4Y Accidental Damage Protection 1 license(s) 4 year(s) :
The short editorial description of Lenovo 4Y Accidental Damage Protection 1 license(s) 4 year(s)

4 Year Accidental Damage Protection
More>>>
Lenovo 4Y Accidental Damage Protection 1 license(s) 4 year(s):
The official marketing text of Lenovo 4Y Accidental Damage Protection 1 license(s) 4 year(s) as supplied by the manufacturer

4 Year Accidental Damage Protection

Pennies-A-Day Protection From Non-warranty Damage.
Protecting Devices from the Unexpected.


Today’s highly mobile workforce knows that accidents happen. Drops, bumps, and spills can damage even the most durable and well-engineered tablets, PCs, and Smart Displays. Lenovo’s Accidental Damage Protection (1) service covers accidents beyond the system warranty and protects your devices from non-warranty operational or structural failures incurred under normal operating conditions. This service helps IT departments avoid purchasing and managing extra inventory to replace damaged units.

Does My Organization Need Accidental Damage Protection?

Standard warranty terms and conditions don’t cover accidental damage and experience shows that a significant portion of users’ devices will be damaged and not covered under warranty in the first three years. Compared to repair or replacement costs, Accidental Damage Protection saves up to 80% (depending on device type and repairs needed). Lenovo’s Accidental Damage Protection service protects systems from the unintentional but unavoidable “oops” incidents bound to occur in highly mobile and active Modern IT workplaces.


The Cost Of Repair And Replacement

Based on historical Lenovo claims, Accidental Damage Protection can save, on average, 28% versus the typical cost of PC repairs and 75% for tablet repairs. While costs vary by device and the work needed, replacing and repairing commonly damaged components can be expensive:

• $700 System Boards
• $600 Monitors & Display Hardware
• $300 Disk Drives
• $250 Damaged Tablet (minor repairs)
• $800 Damaged Tablet (multiple part replacements)

What Does Lenovo Accidental Damage Protection Cover? (2)

When it occurs under normal operating conditions, Accidental Damage Protections covers:
• Accidental drops, spills, bumps, and structural failures
• Electrical surges
• Damage to the integrated LCD screen

What Happens Once Your Claim Is Made?

1. Lenovo uses comprehensive diagnostic tools to identify hidden damage that may be otherwise overlooked. (3)
2. Skilled, qualified technicians conduct repairs using only Lenovo certified parts. (3)
3. Restored PCs are returned to users or, if repairs are not possible, Lenovo replaces at no additional charge. (4)

Options: Accidental Damage Protection

Premier Support

Lenovo™ Premier Support provides direct access to skilled and experienced Lenovo technicians offering comprehensive hardware and software support. Our expert troubleshooters have the advanced technical know-how and systems knowledge to quickly provide solutions and advice that will keep your hardware and software operating at optimal efficiency.

Tech support with the Premier difference
• Advanced-level techs.
• End to End case management.
• Faster, first-time resolution.

International Warranty Upgrade

Travel internationally? Get the International Warranty Upgrade to extend your Accidental Damage Protection coverage. (5)

Smarter is protecting devices from the unexpected.

Lenovo™ Accidental Damage Protection (ADP) is part of a comprehensive portfolio of Lenovo™ services that support the entire life cycle of your PCs.
(1) Not available in all markets.

(2) Not covered by Lenovo Accidental Damage Protection: cosmetic damage (scratches, dents, or cracks not affecting product functionality or structural integrity); equipment loss or failures due to use outside normal operating conditions; data loss or business interruption; intentional damage and misuse; removal or alteration of parts/accessories; theft; fire damage; damage to peripherals or third-party products (even if sold by Lenovo).

(3) If entitled to onsite warranty service under the Limited Lenovo Warranty, and the Service Provider determines your Product can be repaired onsite, the Service Provider will repair or exchange your product at your location. Some repairs may be completed at a service center; if so, the Service Provider will send the product to the service center at its expense. If on-site warranty with Accidental Damage Protection purchased, onsite service level repairs limited to LCD and non-customer replaceable keyboards. If repair cannot be completed at first onsite visit, the system will be shipped to Lenovo’s Service Center. Onsite service may not be available in all regions.

(4) Limitation of one replacement product. If the cost per claim exceeds the price of the product, the product will be replaced at Lenovo’s discretion.

(5) Service available in country or region where ADP coverage purchased and is not transferable should system travel to another country. International Warranty Upgrade allows for claims in other countries if ADP offered and device is supported in that country.

Short summary description Lenovo 4Y Accidental Damage Protection 1 license(s) 4 year(s):
This short summary of the Lenovo 4Y Accidental Damage Protection 1 license(s) 4 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4Y Accidental Damage Protection, 1 license(s), 4 year(s), On-site

Long summary description Lenovo 4Y Accidental Damage Protection 1 license(s) 4 year(s):
This is an auto-generated long summary of Lenovo 4Y Accidental Damage Protection 1 license(s) 4 year(s) based on the first three specs of the first five spec groups.

Lenovo 4Y Accidental Damage Protection. License quantity: 1 license(s), Number of years: 4 year(s), Type: On-site

Features
License quantity
1 license(s)
Product type
Upgrade
Type
On-site
Service type
Accidental Damage Protection
Service included
Parts
Features
Number of years
4 year(s)
On-site support
Yes
Compatibility
ThinkPad 11e (5th Gen), E48X, E49X, E58X, E59X, ThinkPad Yoga 11e (4th Gen), 11e (5th Gen)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)