location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 2Y Keep Your Drive 1 license(s) 2 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2Y Keep Your Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5PS0K18174 show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
KYD (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo 2Y Keep Your Drive 1 license(s) 2 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Upgrade Keep Your Hard Drive
  • - 1 license(s)
  • - 2 year(s)
  • - On-site support
Long product name Lenovo 2Y Keep Your Drive 1 license(s) 2 year(s) :
The short editorial description of Lenovo 2Y Keep Your Drive 1 license(s) 2 year(s)

2 Year Keep Your Drive (Add-On)
More>>>
Lenovo 2Y Keep Your Drive 1 license(s) 2 year(s):
The official marketing text of Lenovo 2Y Keep Your Drive 1 license(s) 2 year(s) as supplied by the manufacturer

2 Year Keep Your Drive (Add-On)

This is an add on service, and not the actual warranty.
This add on service must match the length of warranty. If the warranty term is shorter than the length of this add on service you will need to purchase a warranty extension with this add on service.

When Data Security Matters To You

Trust Lenovo to cover the full lifecycle of your IT assets and free up your technicians to focus on what counts. A true business partner dedicated to your satisfaction and success, Lenovo offers a portfolio of service and support solutions.

Keep your Lenovo™ drive and data within your custody, improving security and potentially alleviating civil liability risks.

Lenovo’s Keep Your Drive service lets you dispose of business data on your terms. (1)

Keep the drives secure and on premise if sensitive to data security or have specialized data liability requirements.

Predictable Budgets

Provides predictable upfront costs versus finding budget in the event of drive failure.

Regulatory Compliance And Protection

Helps your organization avoid the legal and monetary repercussions associated with a breach in data security.

Data Remains Secure

Eliminates the need for tracking failed drives in transit, giving IT staff the time to concentrate on mission-critical business activities.

When Lenovo replaces a defective part under warranty, we keep it. With the Keep Your Drive service, you keep your drive and data.

• Confidential information remains with you
• Covers multiple drives or failures
• No need to track failed hard drives in transit

KYD should be purchased at the time of system purchase.

Coverage continues for the duration of a system’s limited warranty, even if the hard drive has been replaced.

KYD covers multiple drives in a system and multiple failures.

Both Solid State Drives (SSD) and hard drives are covered by KYD. Some models also require an upgrade to on-site service when the SSD is soldered to the system board.

Lenovo™ Keep Your Drive (KYD) is part of a comprehensive portfolio of Lenovo™ services that support the entire life cycle of your PCs.
(1) Under the terms of the Lenovo Limited Warranty, when Lenovo replaces a defective part, that part becomes the property of Lenovo.

Short summary description Lenovo 2Y Keep Your Drive 1 license(s) 2 year(s):
This short summary of the Lenovo 2Y Keep Your Drive 1 license(s) 2 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 2Y Keep Your Drive, 1 license(s), 2 year(s)

Long summary description Lenovo 2Y Keep Your Drive 1 license(s) 2 year(s):
This is an auto-generated long summary of Lenovo 2Y Keep Your Drive 1 license(s) 2 year(s) based on the first three specs of the first five spec groups.

Lenovo 2Y Keep Your Drive. License quantity: 1 license(s), Number of years: 2 year(s)

Features
License quantity
1 license(s)
Product type
Upgrade
Service type
Keep Your Hard Drive
Features
Service included
Parts
Number of years
2 year(s)
On-site support
Yes
Country Distributor
Nederland 2 distributor(s)
Portugal 2 distributor(s)
United Kingdom 3 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)