location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59343009
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887263590185 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Black, Red
  • - Intel® Core™ i5 i5-3317U 1.7 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 524 GB HDD+SSD
  • - AMD Radeon HD 7450M Intel® HD Graphics 4000
  • - Ethernet LAN connection 10,100 Mbit/s Bluetooth
  • - 32 Wh 5 h
  • - Windows 7 Home Premium 64-bit
Long product name Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium Black, Red :
The short editorial description of Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium Black, Red

Intel Core i5-3317U (1.7 GHz), 4GB RAM, 500GB HDD + 24GB SSD, 14’’ HD (1366x768), AMD Radeon HD 7450M, Windows 7 Home Premium 64
More>>>
Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium Black, Red:
The official marketing text of Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium Black, Red as supplied by the manufacturer

Clean, Simple Design
The cover's rounded corners give it a soft, sleek effect, compounded by the tactile, metallic finish. Choose from silver gray or crimson red for a personalized look.

Ultraportable Form Factor
Weighing less than 4 lbs. and less than 1" thin, this laptop fits just about anywhere and can go wherever you do.

AccuType Keyboard
The full-sized, island-style keyboard is comfortable, accurate and spill-resistant.

Lenovo Smart Update
Automatically receive email, instant message, and social media updates at regular intervals, even in sleep mode.

Intelligent Touchpad
The "palm-proof" smart touch sensor recognizes fingers, avoiding accidental misuse, and supports up to four-finger gestures for easy scrolling and zoom functions.

Lenovo Quick Start
An "instant on" button enables immediate access to the Web, photos and data.

Integrated 720p HD Webcam
The S400's integrated 720p HD webcam will help you enjoy web conferences or online video chats like you’re really there.

Fast Data Transfer
Move data quickly between the S400 and other devices with USB 3.0 SuperSpeed — it's up to 10 times faster than previous USB technologies.

Lenovo Energy Management
Protect the long-term durability of your battery and use advanced energy-saving technology to increase the time spent between charges.

Short summary description Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium Black, Red:
This short summary of the Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad S400, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium Black, Red:
This is an auto-generated long summary of Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium Black, Red based on the first three specs of the first five spec groups.

Lenovo IdeaPad S400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red

Design
Product type *
Laptop
Product colour *
Black, Red
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touch screen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor *
i5-3317U
Processor number of cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.7 GHz
System bus data transfer rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
524 GB
Storage media *
HDD+SSD
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive rotational speed
5400 RPM
Number of SSDs installed
1
Solid-state drive capacity
24 GB
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
AMD Radeon HD 7450M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card ID
0x166
Audio
Audio system
Dolby Advanced Audio v2
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.3 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN connection
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Network standard
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports quantity
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Ports & interfaces
Microphone in
Yes
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel Wireless Display (WiDi) Technology
Yes
Intel My WiFi Technology
Yes
Intel Anti-Theft Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel Clear Video Technology for MID
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 mm
Supported instruction sets
AVX
Processor code
SR0N8
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65707
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
4
Battery capacity *
32 Wh
Battery life (max)
5 h
Energy Management
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
No
Operational Conditions
Operating temperature range (T-T)
5 - 35 °C
Storage temperature range (T-T)
-15 - 60 °C
Operating relative humidity range
20 - 85%
Storage relative humidity range
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Weight & Dimensions
Width
241.2 mm
Depth
336.6 mm
Height
21.9 mm
Weight *
1.8 kg
Packaging Content
Power cord included
Yes
Other features
AC adapter bundled
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 15:07:14
Uk has collected 25 expert reviews for Lenovo IdeaPad S400 Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 524 GB HDD+SSD AMD Radeon HD 7450M Windows 7 Home Premium Black, Red and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-03 15:07:14
While many cheaper laptops have dour-looking chassis with cheap-feeling plastic and nasty silver trim, the IdeaPad S400 is a breath of fresh air thanks to its bright red lid and slimline exterior. It shows that you don’t need to spend serious money to...
Bottom line It’s pretty, but its poor performance and touchpad leave the IdeaPad S400 behind its competitors...
40%
hardwarezone.com.ph
Updated:
2016-12-28 19:13:04
In September last year , Lenovo Philippines rolled out affordable and ultraportable computing solutions for mainstream Filipino users. These are the IdeaPad S300 and the IdeaPad S400 which are positioned between the basic netbook category and the more pow...
Bottom line In Between Notebook and UltrabookThe Lenovo IdeaPad S400 comes equipped with an Intel Core i5-3317U for its CPU and AMD Radeon HD7450M along with Intel HD Graphics 4000 for its graphics processing. It has 4GB of DDR3 memory which is more than plenty for o...
0%
lowyat.net
Updated:
2016-12-28 19:13:04
Shortly before the official launch of the latest IdeaPad notebook from Lenovo, we were fortunate enough to be given some time to fiddle around with the IdeaPad S400. Built as an entry level laptop with stylish Ultrabook-like dimensions, the S400 is aimed...
0%