Lenovo logo

Lenovo IdeaPad G565 AMD Phenom II X3 N850 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8983
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo IdeaPad G565 AMD Phenom II X3 N850 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

AMD Phenom II X3 Triple-Core N850(2.2GHz), 2GB RAM, 500GB HDD, Windows 7 Home Basic

Lenovo IdeaPad G565 AMD Phenom II X3 N850 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

The Lenovo® G565 notebook has all-round features for everyday computing. Its unique DirectShare
feature lets you synchronize your files with another notebook without having to connect to the
internet. Dolby® Advanced Audio™ gives you a superior surround sound experience while Lenovo
Energy Management protects the durability of your battery in the long-term with advanced
energy-saving technology that increases time between charges.

In addition, OneKey® Rescue System simplifies data backup and recovery, giving you complete peace of mind. HD graphics support2, high-definition video and a large 15.6" widescreen display make the Lenovo G565 an ideal PC to own. So whatever your idea of fun, the Lenovo G565 brings it alive.

Short summary description Lenovo IdeaPad G565 AMD Phenom II X3 N850 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

Lenovo IdeaPad G565, AMD Phenom II X3, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB, Windows 7 Home Basic

Long summary description Lenovo IdeaPad G565 AMD Phenom II X3 N850 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

Lenovo IdeaPad G565. Form factor: Clamshell. Processor family: AMD Phenom II X3, Processor: N850. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic. Product colour: Black. Weight: 2.6 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.