location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X60 Series 8 Cell High Capacity Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad X60 Series 8 Cell High Capacity Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40Y7003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882861281473 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2021 13:44:16
The date of the most recent change of the data-sheet in Icecat's system
Warranty: 1 year Customer Replaceable Unit.
Long product name Lenovo ThinkPad X60 Series 8 Cell High Capacity Battery :
The short editorial description of Lenovo ThinkPad X60 Series 8 Cell High Capacity Battery

ThinkPad X60 Series 8 Cell High Capacity Battery
More>>>
Lenovo ThinkPad X60 Series 8 Cell High Capacity Battery:
The official marketing text of Lenovo ThinkPad X60 Series 8 Cell High Capacity Battery as supplied by the manufacturer

Stay unplugged longer. Get twice the capacity of the 4 cell system battery and up to 7.9 hours of battery life on select systems. The ThinkPad X60 Series 8 Cell High Capacity Battery has an extended section on the back edge and fits in the standard ThinkPad X60 Series system battery slot. It can remain in the system when the system is connected to the ThinkPad X6 UltraBase. All-day computing up to 10.5 hours is possible on select systems when the ThinkPad X60 Series 8 Cell High Capacity Battery is combined with the optional ThinkPad X60 Series Extended Life Battery (40Y7005). Up to 10.0 hours is possible when combined with the ThinkPad Advanced Ultrabay Battery (40Y6789) fitted in the ThinkPad X6 UltraBase. Note that the Extended Life Battery cannot be used in or with the ThinkPad X6 UltraBase.

Features & Benefits:

• Original equipment specifications for correct fit and capabilities:
- The 8 Cell High Capacity Battery provides a longer computing time than either of the 4 Cell batteries. When installed, its shape (footprint) extends beyond the rear of the ThinkPad X60 Series notebook
• Provides up to 7.9 hours battery life
• Designed so ThinkPad X60 Series systems still fit in the ThinkPad X6 UltraBase
• Over-discharge protection
• Backed by a Limited Warranty from Lenovo with renowned Service and Support available from IBM.

Short summary description Lenovo ThinkPad X60 Series 8 Cell High Capacity Battery:
This short summary of the Lenovo ThinkPad X60 Series 8 Cell High Capacity Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X60 Series 8 Cell High Capacity Battery, Battery, Lenovo

Long summary description Lenovo ThinkPad X60 Series 8 Cell High Capacity Battery:
This is an auto-generated long summary of Lenovo ThinkPad X60 Series 8 Cell High Capacity Battery based on the first three specs of the first five spec groups.

Lenovo ThinkPad X60 Series 8 Cell High Capacity Battery. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery performance
5200 mAh
Battery voltage
14.4 V
Battery
Number of battery cells
8
Battery life (max)
7.9 h
Weight & Dimensions
Width
269 mm
Depth
95.2 mm
Height
26.7 mm
Weight
480 g
Brand Image Product code Product Stock Price from
CoreParts

CoreParts Battery 14.4v 4800mAh
(show image)
MBI1695 Battery 14.4v 4800mAh 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)