Lenovo logo

Lenovo ThinkPad Basic Docking Station Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63403
Info modified on:
14 Mar 2024, 19:48:44
Short summary description Lenovo ThinkPad Basic Docking Station Black:

Lenovo ThinkPad Basic Docking Station, Docking, 10,100,1000 Mbit/s, Black, Kensington, Lenovo, P52s, L580, L480, T580, P580p, T480s, T480, X1 Carbon Gen 6, X280

Long summary description Lenovo ThinkPad Basic Docking Station Black:

Lenovo ThinkPad Basic Docking Station. Connectivity technology: Docking. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Cable lock slot type: Kensington, Brand compatibility: Lenovo. Power source type: DC, Power supply: 90 W. Width: 378 mm, Depth: 159 mm, Height: 54.1 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.