Lenovo logo

Lenovo ThinkPad E14 Gen 5 (AMD) AMD Ryzen™ 5 7430U Laptop 35.6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15833
Info modified on:
15 Oct 2024, 08:22:48
Short summary description Lenovo ThinkPad E14 Gen 5 (AMD) AMD Ryzen™ 5 7430U Laptop 35.6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E14 Gen 5 (AMD), AMD Ryzen™ 5, 2.3 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB

Long summary description Lenovo ThinkPad E14 Gen 5 (AMD) AMD Ryzen™ 5 7430U Laptop 35.6 cm (14") WUXGA 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Pro Black:

Lenovo ThinkPad E14 Gen 5 (AMD). Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor: 7430U, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.