Leitz logo

Leitz 55930000 staples Staples pack 210 staples

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132287
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
10 year
Long product name Leitz 55930000 staples Staples pack 210 staples:

Power Performance K10 Cartridge, 1050 staples, 180g, Green

Leitz 55930000 staples Staples pack 210 staples:

Cartridge of strong steel staples. Optimum performance when used with Leitz 5551 Heavy Duty stapler.

Features
For stapling up to 40 sheets (80 gsm)
Each cartridge contains 210 staples
8 mm leg length
Up to 10 year guarantee on Leitz staplers when used with Leitz staples

Short summary description Leitz 55930000 staples Staples pack 210 staples:

Leitz 55930000, Staples pack, 1 cm, 210 staples, 26/10, Green, 55 sheets

Long summary description Leitz 55930000 staples Staples pack 210 staples:

Leitz 55930000. Type: Staples pack, Staple leg length: 1 cm, Capacity: 210 staples. Package width: 146 mm, Package depth: 20 mm, Package height: 95 mm. Cartridges quantity: 5 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.