Kenwood logo

Kenwood KMX80 food processor 500 W 5 L Multicolour

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7330
Info modified on:
21 Oct 2022, 10:32:10
Long product name Kenwood KMX80 food processor 500 W 5 L Multicolour:

KMX80 500W, 5L, 8.1kg

Short summary description Kenwood KMX80 food processor 500 W 5 L Multicolour:

Kenwood KMX80, 5 L, Multicolour, Stainless steel, Aluminium, 500 W, 223 mm

Long summary description Kenwood KMX80 food processor 500 W 5 L Multicolour:

Kenwood KMX80. Bowl capacity: 5 L, Product colour: Multicolour. Bowl material: Stainless steel, Housing material: Aluminium. Power: 500 W. Width: 223 mm, Depth: 361 mm, Height: 349 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.