location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Goula 53433 domino

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Goula
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Domino Oscar at Sea
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53433 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8410446534335
Category: Dominoes Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26735
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2022 12:28:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goula 53433 domino
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Minimum number of players: 1
  • - Multicolour
  • - Material: Wood
Long product name Goula 53433 domino :
The short editorial description of Goula 53433 domino

Goula Domino Oscar at Sea, 2+
More>>>
Goula 53433 domino:
The official marketing text of Goula 53433 domino as supplied by the manufacturer

Domino with 21 wooden semi-circular pieces to create funny winding paths.

Short summary description Goula 53433 domino:
This short summary of the Goula 53433 domino data-sheet is auto-generated and uses the product title and the first six key specs.

Goula 53433, Preschool, Wood, Boy/Girl, 2 yr(s), Multicolour, China

Long summary description Goula 53433 domino:
This is an auto-generated long summary of Goula 53433 domino based on the first three specs of the first five spec groups.

Goula 53433. Recommended age group: Preschool, Material: Wood, Suggested gender: Boy/Girl. Weight: 275 g. Package width: 180 mm, Package depth: 55 mm, Package height: 135 mm. Pallet gross height: 75 cm, Pallet gross weight: 255 kg, Number of cartons per pallet: 24 pc(s)

Features
Recommended age group *
Preschool
Suggested gender
Boy/Girl
Recommended age (min)
2 yr(s)
Minimum number of players
1
Product colour
Multicolour
Material *
Wood
Country of origin
China
Certification
CE
Weight & Dimensions
Weight
275 g
Packaging Data
Package width
180 mm
Package depth
55 mm
Package height
135 mm
Package weight
375 g
Package tare weight
100 g
Logistics data
Pallet gross height
75 cm
Pallet gross weight
255 kg
Number of cartons per pallet
24 pc(s)
Number of carton per layer
8 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
576 pc(s)
Master (outer) case width
430 mm
Master (outer) case length
490 mm
Master (outer) case height
200 mm
Master (outer) case weight
10 kg
Master (outer) case volume
42140 cm³
Quantity per master (outer) case
24 pc(s)
Master (outer) case tare weight
400 g
Master (outer) case net weight
9.6 kg
Customs product code (TARIC)
95030099