InFocus logo

InFocus SP-WIFIUSB-2 projector accessory USB Wi-Fi adapter

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50945
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Jan 2015
Warranty:
90 days
Long product name InFocus SP-WIFIUSB-2 projector accessory USB Wi-Fi adapter:

Wireless USB Adapter, 802.11b/g/n, 30Mbps

Short summary description InFocus SP-WIFIUSB-2 projector accessory USB Wi-Fi adapter:

InFocus SP-WIFIUSB-2, USB Wi-Fi adapter, Infocus, White, IN120a Series, IN120STa, IN2120a Series, IN1110a Series, IN1146, Wireless, USB

Long summary description InFocus SP-WIFIUSB-2 projector accessory USB Wi-Fi adapter:

InFocus SP-WIFIUSB-2. Product type: USB Wi-Fi adapter, Brand compatibility: Infocus, Product colour: White. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Width: 18 mm, Depth: 36 mm, Height: 9 mm. Network standard: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1x

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.