location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus INA-AIRMSKB keyboard Mouse included Office RF Wireless QWERTY US English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INA-AIRMSKB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
INA-AIRMSKB
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2022 10:00:19
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus INA-AIRMSKB keyboard Mouse included Office RF Wireless QWERTY US English Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - RF Wireless Membrane
  • - QWERTY US English
  • - Full-size (100%)
  • - Windows keys
  • - Mouse included
  • - Black
Long product name InFocus INA-AIRMSKB keyboard Mouse included Office RF Wireless QWERTY US English Black :
The short editorial description of InFocus INA-AIRMSKB keyboard Mouse included Office RF Wireless QWERTY US English Black

USB, 2.4GHz, 30.5m, Windows XP,/7/8, Mac OS X, LightCast
More>>>
Short summary description InFocus INA-AIRMSKB keyboard Mouse included Office RF Wireless QWERTY US English Black:
This short summary of the InFocus INA-AIRMSKB keyboard Mouse included Office RF Wireless QWERTY US English Black data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus INA-AIRMSKB, Wireless, RF Wireless, Membrane, QWERTY, Black, Mouse included

Long summary description InFocus INA-AIRMSKB keyboard Mouse included Office RF Wireless QWERTY US English Black:
This is an auto-generated long summary of InFocus INA-AIRMSKB keyboard Mouse included Office RF Wireless QWERTY US English Black based on the first three specs of the first five spec groups.

InFocus INA-AIRMSKB. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Keyboard number of keys: 88, Recommended usage: Office. Product colour: Black. Mouse included

Country Distributor
United Kingdom 1 distributor(s)