Imation logo

Imation Super DLTtape 1 Cartridge 160/320Gb Blank data tape 1.3 cm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19385
Info modified on:
21 Oct 2022, 10:14:32
Long product name Imation Super DLTtape 1 Cartridge 160/320Gb Blank data tape 1.3 cm:

Imation Super DLTtape 1 Cartridge 160/320Gb

Short summary description Imation Super DLTtape 1 Cartridge 160/320Gb Blank data tape 1.3 cm:

Imation Super DLTtape 1 Cartridge 160/320Gb, Blank data tape, 320 GB, Black, 1.3 cm, 560 m, 344.5 µm

Long summary description Imation Super DLTtape 1 Cartridge 160/320Gb Blank data tape 1.3 cm:

Imation Super DLTtape 1 Cartridge 160/320Gb. Product type: Blank data tape, Compressed capacity: 320 GB, Product colour: Black. Tape size: 1.3 cm, Tape length: 560 m, Tape thickness: 344.5 µm. Dimensions (WxDxH): 105.6 x 105.4 x 25.4 mm, Total storage capacity: 160 GB, Archival storage life: 30 year(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.