location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei P30 Lite 15.6 cm (6.15") Hybrid Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 3340 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P30 Lite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51094BQQ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6901443308392
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:00:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Huawei P30 Lite 15.6 cm (6.15") Hybrid Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 3340 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 15.6 cm (6.15") 2312 x 1080 pixels
  • - Hi-Silicon Kirin 710 2.2 GHz
  • - 4 GB 128 GB MicroSD (TransFlash)
  • - 4G Hybrid Dual SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac) Bluetooth 4.1
  • - Triple camera 48 MP 8 MP 2 MP
  • - Lithium-Ion (Li-Ion) 3340 mAh
  • - Android 9.0 EMUI 9.0
Long product name Huawei P30 Lite 15.6 cm (6.15") Hybrid Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 3340 mAh Blue :
The short editorial description of Huawei P30 Lite 15.6 cm (6.15") Hybrid Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 3340 mAh Blue

6.12" 2312 x 1080 IPS, 2G/3G/4G, Kirin 710 Octa-core 4 x Cortex-A73 2.2 GHz + 4 x Cortex-A53 1.7 GHz, 24 MP+8 MP+2 MP, 32 MP, Wi-Fi, Bluetooth, GPS, Android 9.0
More>>>
Short summary description Huawei P30 Lite 15.6 cm (6.15") Hybrid Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 3340 mAh Blue:
This short summary of the Huawei P30 Lite 15.6 cm (6.15") Hybrid Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 3340 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei P30 Lite, 15.6 cm (6.15"), 4 GB, 128 GB, 48 MP, Android 9.0, Blue

Long summary description Huawei P30 Lite 15.6 cm (6.15") Hybrid Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 3340 mAh Blue:
This is an auto-generated long summary of Huawei P30 Lite 15.6 cm (6.15") Hybrid Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 3340 mAh Blue based on the first three specs of the first five spec groups.

Huawei P30 Lite. Display diagonal: 15.6 cm (6.15"), Display resolution: 2312 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Hi-Silicon, Processor: Kirin 710. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery performance: 3340 mAh. Product colour: Blue. Weight: 159 g

Source Testseek summary Average rating
Reviews
Updated:
2019-12-18 09:25:20
Uk has collected 198 expert reviews for Huawei P30 Lite 15.6 cm (6.15") Hybrid Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 3340 mAh Blue and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
goodgearguide.com.au
Updated:
2019-12-18 09:25:19
Devices like the Pixel 3a, Reno Z and Galaxy A-series are pushing boundaries for just how good a phone you can get when it comes to the mid-tier. By comparison, the Huawei P30 Lite feels like a beast of bygone era.It's not that dated but it's biggest cla...
Good Above average battery life, Versatile camera...
Bad Underwhelming performance, Boring design...
Bottom line Like many of this year's cutting edge mid-tier smartphones, the P30 Lite is only really compelling for as long as you forget that the Pixel 3a exists...
65%
pcworld.co.nz
Updated:
2019-12-18 09:25:19
Devices like the Pixel 3a, Reno Z and Galaxy A-series are pushing boundaries for just how good a phone you can get when it comes to the mid-tier. By comparison, the Huawei P30 Lite feels like a beast of bygone era.It's not that dated but it's biggest cla...
Good Above average battery life, Versatile camera...
Bad Underwhelming performance, Boring design...
Bottom line The Huawei P30 Lite is a basically competent mid-tier offering with a somewhat-powerful triple-lens camera and above-average battery life. However, the design doesn't do much to endear itself and the software side of the equation isn't much better.If you'...
65%
coolsmartphone.com
Updated:
2019-12-18 09:25:19
Put the word “Lite” into the name of your next smartphone and, well, it doesn't help with your expectations. It's like when you're buying a car. If it's a Vauxhall Corsa “Life” or a base model Kia Rio, you're not going to get all the kit and toys that you...
Bottom line Home / ReviewsHardware ReviewsAndroid Phone ReviewsHuawei P30 Lite – ReviewHuawei P30 Lite – ReviewLeigh GearySeptember 11, 2019Put the word “Lite” into the name of your next smartphone and, well, it doesn't help with your expectations. It's like when yo...
86%
techau.com.au
Updated:
2019-12-18 09:25:19
Huawei's flagship P30 Pro has been my daily driver for the last few months, but Huawei wants to play at the mid-range market as well. For who prioritise value for money, the mid-range P30 Lite may be the right fit for you. The phone offers many of the sam...
Good Design, Battery Life, Features...
Bad Included headphones...
Bottom line The Huawei P30 Lite offers an exceptional lineup of features for the price tag. In terms of value of money, you'd be hard pressed to find something that beats it. Reflecting on the ultimate challenge of shaving the price and maintaining what a P30 is, I t...
90%
gadgetpilipinas.net
Updated:
2019-12-18 09:25:19
Huawei's P30 series has received quite the warm reception from fans and tech reviewers, thanks to a combination of premium design, innovative features, and imaging capabilities that has once again set the bar high for mobile photography.Today, we're hav...
0%
yugatech.com
Updated:
2019-12-18 09:25:19
The Huawei Y9 Prime 2019 reached our shores a few weeks ago sporting a pop-up camera mechanism as its main selling point feature. Today, we'll put it side by side with the P30 Lite to see how it fares and to know which one you should pick. Are you curious...
0%
pinoymetrogeek.com
Updated:
2019-12-18 09:25:19
The Huawei P30 Lite offers capable hardware and performance in a very practical price. This completes the trio of the P30 series, and is designed to capture a broader audience in the mid-range segment. - Huawei P30 Lite Review | Pinoy Metro Geek The...
Bottom line Is the Huawei P30 Lite worthy of its namesake? Definitely yes! The handset is an eye-catcher with its premium aesthetics. More than the design, the handset also packs ample power for your most important tasks. The camera may not be at par with its higher-...
0%
geeklingo.net
Updated:
2019-12-18 09:25:19
As the “lite” version of the flagship the HUAWEI P30 Pro Android device it would be easy to expect this smartphone to come in a little underpowered and lacking when it comes to top-tier features – we were pleasantly surprised to learn that nothing could b...
Good Low price point with AUD$499 RRP, Available in Midnight Black and Peacock Blue, Capacity is 4GB + 128 GB, Triple Camera supporting 24MP Wide Angle Lens, 8MP Ultra-Wide-Angle Lens, 2MP Dedicated ‘Bokeh' Lens, The HUAWEI P30 Lite isn't quite as advanced or...
Bad No NFC support, No Wireless charging...
85%
mobilesyrup.com
Updated:
2019-12-18 09:25:19
The superb P30 Pro overshadowed Huawei's release of the low-cost P30 Lite near the beginning of the year, but that doesn't mean the Lite version isn't worth your time.We're further into the year now, and Google, Samsung and Motorola have released exceedin...
Good Great price for what it offers, Modern and premium feeling design, No issues with performance...
Bad The camera can't handle busy scenes, It doesn't have an OLED screen, EMUI isn't my favorite looking OS...
Bottom line "Its $499 price tag is an appealing price for what this phone offers, but I'd recommend taking a close look at the pictures I've taken before you decide if this phone is right for you."...
75%
impulsegamer.com
Updated:
2019-12-18 09:25:19
As you can see from the specifications, it's a midrange smartphone, however you may have noticed the impressive camera specification an of course 128GB of storage! It's also got some power under its case for fast access and of course gaming.Aesthetica...
Bottom line With a recommended retail price of $AUD, the Huawei P Lite is a great option for smartphone users on a budget and while it is missing some of the high-end features of its bigger P siblings, it still provides an impressive experience for this midrange phon...
86%
jamonline.ph
Updated:
2019-12-18 09:25:19
Along with the Huawei P30 and the P30 Pro, Huawei has also launched the Huawei P30 Lite a few months ago. This smartphone is aimed to tackle other mid-range smartphones which are very popular in the country. So what's up with the smartphone? Well, it's di...
Bottom line The Huawei P30 Lite might have an old processor inside but we definitely had fun using it thanks to the stylish design, long battery life, & really great cameras. But if you're expecting this smartphone to be used for gaming, well, you might turn down the...
80%
jamonline.ph
Updated:
2019-12-18 09:25:19
Along with the Huawei P30 and the P30 Pro, Huawei has also launched the Huawei P30 Lite a few months ago. This smartphone is aimed to tackle other mid-range smartphones which are very popular in the country. So what's up with the smartphone? Well, it's di...
Bottom line The Huawei P30 Lite might have an old processor inside but we definitely had fun using it thanks to the stylish design, long battery life, & really great cameras. But if you're expecting this smartphone to be used for gaming, well, you might turn down the...
80%
unbox.ph
Updated:
2019-12-18 09:25:19
Despite strong competition from other brands in the market, we've been enjoying the P30 Lite since we finished our review a few months ago. Two months since our review, we still recommend picking up the device despite Huawei's publicized troubles recently...
Bottom line After using the phone for around 2 months, I stand by my original review: the P30 Lite is a good enough phone for budding mobile photographers looking for a capable mid-range phone that'll turn heads.Obviously, there's still the uncertainty about Huawei a...
0%
techradar.com
Updated:
2019-12-18 09:25:19
After Google suspended Huawei's future access to Android Play Storeand security updates, there are serious question marks over the future of Huawei and Honor phones.While Google and Huawei have promised to support phones currently on the market, it's not...
Good Eye-grabbing design, Competent camera, Fast charging...
Bad Middling power, Mono speaker, Mediocre battery life...
Bottom line The Huawei P30 Lite is a good-looking phone with a versatile camera and a really good display. It does the basics well, and also delivers some flourishes in the form of fast charging, plenty of storage and a comprehensive UI.What the Huawei P30 Lite isn't...
80%
techadvisor.co.uk
Updated:
2019-12-18 09:25:19
Huawei might be in a spot of bother when it comes to its mobile business, but it doesn't affect phones that have already launched. So the P30 Lite is still an option, especially if you can't afford the flagship models. Find out more in our full review. A...
Bottom line Huawei has done a decent job of retaining the attractive design and excellent camera performance of the P30 flagships into a much more affordable phone.On that basis, the P30 Lite is a decent buy. However, when you compare to some similarly priced rivals...
70%
noypigeeks.com
Updated:
2019-12-18 09:25:19
I'm pretty sure you've already heard that Huawei is currently in hot water due to the ban implemented by the US government to them.A lot of Huawei's supplier partners have said that they will be parting ways with the company, which is a huge shame con...
Good Sleek, flashy design, Good display, Reliable performance, Great cameras...
Bad Battery could be better, Mediocre loudspeakers...
Bottom line The Huawei P30 and P30 Pro are easily some of the best flagship devices that you can get in the market. And with the P30 Lite, Huawei is covering all bases by also having an appealing offering for the midrange market.The Huawei P30 Lite doesn't have a uni...
0%
3g.co.uk
Updated:
2019-12-18 09:25:20
At around £330 on Pay As You Go or from roughly £22 per month on contract the Huawei P30 Lite is comfortably in the mid-range, but it shares a name with a flagship. In fact, that's not all it shares with the Huawei P30 - it also has a number of similar fe...
Good Brilliant triple-lens camera, High-end design, Decent screen...
Bad Weak battery life, Average power, No water resistance...
Bottom line “The Huawei P30 Lite is a mostly great phone that has a slight longevity problem. Still, for camera fans this is impossible to beat at the price.”Best Huawei P30 Lite...
80%
goodhousekeeping.co.uk
Updated:
2019-12-18 09:25:20
We earn a commission for products purchased through some links in this article.Simple and straightforward to use, the Huawei P30 Lite is great value for money. Its camera, battery life, and speed are slightly pared-down versions of what's available on i...
Good Simple and straightforward to use, The battery life is pretty impressive, lasting more than 11 hours in our video playback tests, The camera can take wide-angle shots, making it great for capturing landscapes or group photos, You can unlock the phone usin...
Bad The rear camera lenses stick out, which means the smartphone is unbalanced when placed down on its back, The screen suffers from glare in bright light and fingerprint marks...
Bottom line Love the idea of a smartphone with a camera that can take good photos both during the day and at night but just can't warrant spending nearly £1,000? The Huawei P30 Lite is the ideal choice, as it takes clear and sharp snaps both during the day and in low...
79%
moviesgamesandtech.com
Updated:
2019-12-18 09:25:20
When the Huawei P30 Lite, introduced in April 2019 and the successor to the P20 Lite, is the little brother of the Huawei P30 and the P30 Pro.The P30 Lite has a 6.15-inch FullView screen with the Huawei Dewdrop Notch, an inconspicuous notch in which the...
0%
filipinotechaddict.net
Updated:
2019-12-18 09:25:20
We are almost halfway through the year and there were many new phone models to choose. If you are out there looking for a new phone, this is the article you must read! These phones are from different price categories and we picked the best ones in each pr...
0%
trustedreviews.com
Updated:
2019-12-18 09:25:20
Editors Note: Due to the recent retraction of Huawei's Android license, future Huawei and Honor phones won't be able to access Google Play Services and as a result many Android apps including YouTube and Gmail. Both Huawei and Google have confirmed Huawei...
Good Fantastic glass and metal build, Eye-catching finish, Masses of storage, Solid performance, Good main camera...
Bad Battery life doesn't match Huawei's best, Night photos are only passable...
Bottom line The tech may not be class-leading in every respect but this is one of the most expensive looking phones you can get at the priceTrusted Score Andrew Williams Andrew Williams is a technology writer, who has contributed to Stuff, WIRED, TechRadar...
80%
stuff.tv
Updated:
2019-12-18 09:25:20
I know what you're thinking. Anything with Lite in the name can't be all that great, can it? That's like buying Sainsburys Basics instead of Taste the Difference.Not so fast. In the smartphone world, it means a bonafide bargain. Just take your average whi...
Good Premium design and funky stunning colour choices, A capable set of cameras, Won't run out of storage in a hurry...
Bad Battery could be better, Not exactly a speed demon in apps and games, Speaker is pretty tinny...
Bottom line The P30 Lite does a great job of distilling the bits we loved about the P30 and making them available at a more manageable price. Now that flagship phones are regularly shattering the £1000 mark, cut-price versions like this are only going to get more po...
80%
expertreviews.co.uk
Updated:
2019-12-18 09:25:20
The curious thing about the P30 Lite is that Huawei made no mention of its well-priced flagship at the big P30 launch event. It snuck under the radar quite unexpectedly, although perhaps Huawei didn’t want to shine too much of a harsh light on how much ca...
Good Looks just as good as the P30 Pro, Triple camera arrangement...
Bad Display quality isn't the best, Battery life could be improved...
Bottom line Disappointingly, Huawei's P30 Lite is a bit of a mixed bag. If you look past its lavish looks and triple camera array, you'll find a phone that doesn't quite match up against its rivals, even if it does represent a significant saving on its P-series stabl...
80%
yugatech.com
Updated:
2019-12-18 09:25:20
Is this device worthy of the P30 name? Or should it have just been called the Nova 4e globally? Find out here in our review.6.15-inch FHD+ (2312 x 1080) IPS display, 415ppi 3D curved glass Huawei Kirin 710 2.2GHz octa-core CPU Mali-G51 GPU 6...
0%
unbox.ph
Updated:
2019-12-18 09:25:20
Along with their new P30 and P30 Pro flagships, Huawei also released their new mid-range champion, the P30 Lite, in the Philippines. Known as the Nova 4e in China, the P30 Lite brings the allure of triple cameras to the mid-range segment, along with the v...
Bottom line Huawei's P30 Lite slots neatly into the mid-range category with its Php 16,990 price point. While it's not as fast as some of its rivals in the same category, the smartphone's triple cameras are good enough for people looking to dabble in mobile photograp...
0%
yugatech.com
Updated:
2019-12-18 09:25:20
Huawei's newest flagship series, the P30 lineup, has recently arrived in the country. Included in the list is the mid-range P30 Lite, which is the Huawei Nova 4e that was launched in China last March. Here's our full take of this premium-but-affordable d...
Bottom line While the P30 Lite is pretty much just the Huawei Nova 4e under a different name, it's still worthy of being tagged as the affordable device under the P30 line-up. The device has an excellent design and quite a decent performance.If you aren't seriously i...
0%
filipinotechaddict.net
Updated:
2019-12-18 09:25:20
The new Huawei P30 Series are now available in the market. The most affordable model is the Huawei P30 Lite that retails for only P16,990.With that price point near to the Huawei Nova 3i, the question is, what are the qualities of the Huawei P30 Lite th...
Bottom line The Huawei P30 Lite is more of an upgraded version of the Huawei Nova 3i. They share the same Kirin 710 processor, 128GB of internal storage, and 3,340 mAh of battery. But the Huawei P30 Lite has some upgrades including the 6GB of RAM, triple rear camera...
0%
hungrygeeks.ph
Updated:
2019-12-18 09:25:20
The Huawei P30 and P30 Pro took center stage when the brand's latest P-series was announced. Lost amidst the shadow of both smartphones was the quiet launch of the Huawei P30 Lite. While not as technically striking as its brethren, the Huawei P30 Lite aim...
Bottom line Despite being the runt of the litter in the Huawei P30 series, the Huawei P30 Lite does have a trick or two up its sleeves. Its impressive camera performance makes its lineage proud. Whilst not as feature packed as its siblings, the color reproduction and...
0%
unbox.ph
Updated:
2019-12-18 09:25:20
Want the feel of Huawei's new P30 line without paying flagship prices? Then the new P30 Lite may just be for you. This new mid-range phone from Huawei has many of the same design cues as its more expensive brothers, though gets by without the power of Lei...
0%