location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Zakrivený počítač All-in-One – 34-b050nc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zakrivený počítač ENVY All-in-One – 34-b050nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z7D79EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781695752 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Sep 2017
Product end of life date
Bullet Points HP ENVY Zakrivený počítač All-in-One – 34-b050nc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC White, Black
  • - Intel® Core™ i5 i5-7400T 2.4 GHz
  • - 86.4 cm (34") Quad HD 3440 x 1440 Matt
  • - 8 GB DDR4-SDRAM 2133 MHz 2 x 4 GB
  • - 1.26 TB HDD+SSD Card reader integrated
  • - NVIDIA® GeForce® GTX 950M 4 GB Intel® HD Graphics 630
  • - Ethernet LAN connection Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name HP ENVY Zakrivený počítač All-in-One – 34-b050nc :
The short editorial description of HP ENVY Zakrivený počítač All-in-One – 34-b050nc

Zakrivený počítač HP ENVY All-in-One – 34-b050nc
More>>>
HP ENVY Zakrivený počítač All-in-One – 34-b050nc:
The official marketing text of HP ENVY Zakrivený počítač All-in-One – 34-b050nc as supplied by the manufacturer

Prekročte hranice domácej zábavy vďaka pôsobivým zážitkom, ktorým sa nič nevyrovná. Toto revolučné umelecké dielo bolo navrhnuté tak, aby na vás zapôsobilo, uchvátilo vás a nakoniec vám vzalo dych – od vyhotovenia svojho ultratenkého zakriveného displeja s minimálnymi okrajmi až po každý jeden z takmer piatich miliónov pixelov.
Windows 10
Robte úžasné veci bez starostí v známom prostredí systému Windows – len efektívnejšie.
Procesory Intel® Core™ 7. generácie
Vysoký výkon vám bez problémov umožní poradiť si s viacerými náročnými úlohami naraz, pracovať s počítačom novými spôsobmi a vychutnávať si vylepšené vlastnosti obrazu s rozlíšením 4K.
Grafika NVIDIA® GeForce® GTX 950M
Vďaka výkonu grafiky na úrovni stolného počítača môžete na svojom notebooku hrať hry plynule i vo vysokom rozlíšení. Technológia NVIDIA® BatteryBoost™ okrem toho dynamicky upravuje výkon grafického procesora, takže svoje hry a prenosný počítač si môžete vychutnávať dlhšie.
Vstup HDMI
Vychutnávajte si svoj obľúbený obsah na väčšej obrazovke pripojením hernej konzoly, prehrávača Blu-ray, počítača alebo streamovacieho zariadenia.
Výstup HDMI
Pripojenie väčšieho alebo druhého displeja k zariadeniu ešte nikdy nebolo také jednoduché. Vďaka výstupu HDMI možno obraz HD a zvuk prenášať pomocou jediného štandardného kábla.
Možnosti pamäte DDR4 RAM
Pamäť DDR4, ktorá je navrhnutá tak, aby pri vyšších rýchlostiach pracovala efektívnejšie a spoľahlivejšie, je budúcnosťou pamätí RAM. Má vyššiu priepustnosť a zrýchľuje všetko od multitaskingu až po hranie hier.
Bezdrôtové nabíjanie
Zažite novú úroveň pohodlia s bezdrôtovým nabíjaním, ktoré je vstavané priamo v základni. Stačí, ak na základňu položíte ľubovoľný kompatibilný smartfón, a môžete si vychutnávať absolútne bezdrôtové nabíjanie.
Kamera HP zabezpečujúca súkromie
Táto inovatívna webová kamera je navrhnutá tak, aby ste ju pred použitím mohli vysunúť a potom zasa zasunúť, vďaka čomu budete pri práci online v bezpečí.
Štyri reproduktory a duálne pasívne žiariče s technológiou Bang & Olufsen
Štyri reproduktory, duálne pasívne žiariče a vyladenie expertami z Bang & Olufsen prinášajú dynamický zvuk vo všetkých frekvenciách, výsledkom čoho je lepší zvuk a plnšie basy.
Infračervená kamera HP TrueVision HD
Infračervený snímač vám poskytuje vyššiu úroveň zabezpečenia aplikácie Windows Hello a bezpečnejší spôsob prihlasovania do počítača. Pri chatovaní cez video si môžete vychutnávať úžasnú čistotu obrazu aj v nedostatočných svetelných podmienkach.
Zvukový panel s neuveriteľným zvukom
Štyri reproduktory, ktoré sú integrované v zvukovom paneli, vyžarujú zvuk v 45-stupňovom uhle smerom k používateľovi, výsledkom čoho je čistý a hlasný zvuk. Intuitívne dotykové ovládanie zvuku zasa umožňuje jednoducho nastavovať hlasitosť.
Certifikácia farieb Technicolor
Sledujte filmy v realistických farbách na zariadení, ktoré spĺňa tie isté prísne štandardy presnosti farieb ako zariadenia používané v Hollywoode.
USB-C™ Thunderbolt™
Nabíjajte svoje zariadenie, pripojte externý displej alebo prenášajte údaje úžasnou rýchlosťou 40 Gb/s prostredníctvom jediného pôsobivého portu USB-C™ Thunderbolt™. A keďže je obojstranný, nebudete sa musieť obávať, či ste konektor náhodou nezapojili opačne.

Short summary description HP ENVY Zakrivený počítač All-in-One – 34-b050nc:
This short summary of the HP ENVY Zakrivený počítač All-in-One – 34-b050nc data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Zakrivený počítač All-in-One – 34-b050nc, 86.4 cm (34"), Quad HD, Intel® Core™ i5, 8 GB, 1.26 TB, Windows 10 Home

Long summary description HP ENVY Zakrivený počítač All-in-One – 34-b050nc:
This is an auto-generated long summary of HP ENVY Zakrivený počítač All-in-One – 34-b050nc based on the first three specs of the first five spec groups.

HP ENVY Zakrivený počítač All-in-One – 34-b050nc. Product type: All-in-One PC. Display diagonal: 86.4 cm (34"), HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor family: Intel® Core™ i5, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Built-in camera. Operating system installed: Windows 10 Home. Product colour: White, Black

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
Touch screen *
No
HD type *
Quad HD
LED backlight
Yes
Display surface
Matt
Screen shape
Curved
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor *
i5-7400T
Processor number of cores
4
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1.2 GHz
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i5-7400 Desktop Series
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Processor code
SSSR332
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
2 x 4 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Hard drive capacity
1 TB
Hard drive rotational speed
7200 RPM
Hard drive interface
SATA
Total SSDs capacity
256 GB
Solid-state drive capacity
256 GB
Solid-state drive interfaces
NVMe 3.0
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5912
Audio
Built-in speakers *
Yes
Audio
Speakers manufacturer
Bang & Olufsen
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Ethernet LAN connection *
Yes
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
White, Black
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
No
Intel Identity Protection Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
No
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Processor ARK ID
97184
Weight & Dimensions
Width (with stand)
815 mm
Depth (with stand)
200 mm
Height (with stand)
458 mm
Weight (with stand)
11.5 kg
Package width
974 mm
Package depth
289 mm
Package height
608 mm
Package weight
15.7 kg
Packaging Content
Mouse included
Yes
Keyboard included
Yes
Other features
Autonomy mode
No
Detachable display
No