Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2720
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
31 Jul 2017
Long product name HP Elite x3:

Elite x3

HP Elite x3:

One device that’s every deviceExperience the power and productivity of a PC, the versatility of a tablet, and premium smartphone capabilities of your hand with the HP Elite x3, HP’s first built for business 3-in-1 device. It’s designed to deliver simple and seamless access to your people, apps, and data.

Short summary description HP Elite x3:

HP Elite x3

Long summary description HP Elite x3:

HP Elite x3

Disclaimer HP Elite x3 Z0E78PA:
[2] For multi-screen Continuum experience, one of the following accessories is required: 1) HP Elite x3 Desk Dock using USB-C™ to DisplayPort connection to external display, 2) HP Elite x3 Lap Dock using USB-C™ connection to HP Elite x3 Lap Dock’s integrated display, 3) Dongle using USB-C™ to DisplayPort, HDMI or VGA connection to external display, 4) Miracast-enabled external display or Miracast dongle attached to an external display. All docks and dongles sold separately. [3] Optional dock required and sold separately. Peripherals sold separately. [6] Single SIM card models available in select regions. [7] MIL-STD 810G testing is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. MIL-STD 810G test results are not a guarantee of future performance under these test conditions. Damage under the MIL-STD 810G test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [8] IP 67 test results are not a guarantee of future performance under these test conditions. Damage under the test conditions or any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [9] Microsoft Miracast compatible screen or projector required. [10] Sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.