location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HC240 Healthcare Edition LED display 61 cm (24") 1920 x 1200 pixels WUXGA White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC240 Healthcare Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0A71A8ABA
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:03
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP HC240 Healthcare Edition LED display 61 cm (24") 1920 x 1200 pixels WUXGA White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Medical 61 cm (24") LED IPS
  • - WUXGA 1920 x 1200 pixels 16:10
  • - 8 ms 300 cd/m² 1000:1
  • - 36 W
Long product name HP HC240 Healthcare Edition LED display 61 cm (24") 1920 x 1200 pixels WUXGA White :
The short editorial description of HP HC240 Healthcare Edition LED display 61 cm (24") 1920 x 1200 pixels WUXGA White

HC240 Healthcare Edition Display
More>>>
HP HC240 Healthcare Edition LED display 61 cm (24") 1920 x 1200 pixels WUXGA White:
The official marketing text of HP HC240 Healthcare Edition LED display 61 cm (24") 1920 x 1200 pixels WUXGA White as supplied by the manufacturer

Work efficiently and accurately with the HP HC240 Healthcare Edition Display, a DICOM Part 14-calibrated display that delivers consistent views of clinical data and non-diagnostic images to enhance collaboration between healthcare professionals.

Out-of-the-box bi-modal DICOM and color calibration.
- Be assured that grayscale and color medical images and patient information are consistent and accurate on every display. The HP Pixel Policy also means you get a screen with zero bright dots, or HP replaces it.

See more and scroll less.
- View your medical images and records onscreen with a 24” diagonal IPS display with 1920 x 1200 resolution. Seamlessly work across multiple displays4 and sources with micro-edge bezels, DisplayPort™ multi-stream support, and Picture-in-Picture.

Create an efficient, compact workspace for high-traffic areas.
- Attach your HP Desktop Mini or select HP Thin Client behind the display for an integrated, small footprint solution that’s perfect for busy and shared spaces like nurse’s or charting stations. Mount on a wall or arm with the VESA pattern.

Short summary description HP HC240 Healthcare Edition LED display 61 cm (24") 1920 x 1200 pixels WUXGA White:
This short summary of the HP HC240 Healthcare Edition LED display 61 cm (24") 1920 x 1200 pixels WUXGA White data-sheet is auto-generated and uses the product title and the first six key specs.

HP HC240 Healthcare Edition, 61 cm (24"), 1920 x 1200 pixels, WUXGA, LED, 8 ms, White

Long summary description HP HC240 Healthcare Edition LED display 61 cm (24") 1920 x 1200 pixels WUXGA White:
This is an auto-generated long summary of HP HC240 Healthcare Edition LED display 61 cm (24") 1920 x 1200 pixels WUXGA White based on the first three specs of the first five spec groups.

HP HC240 Healthcare Edition. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: White

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touch screen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900, 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colours
Pixel pitch
0.27 x 0.27 mm
Display scan frequency (horizontal)
30 - 75 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
3D compatibility
No
Performance
NVIDIA G-SYNC *
No
Multimedia
Built-in speakers *
No
Built-in camera *
No
Design
Market positioning *
Medical
Product colour *
White
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
Yes
HDMI ports quantity
1
DisplayPorts quantity
2
Mini DisplayPort quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle
-5 - 22°
Plug and Play
Yes
Energy Management
Power consumption *
36 W
Power consumption (standby) *
0.5 W
Power consumption (max)
70 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational Conditions
Operating temperature range (T-T)
5 - 35 °C
Storage temperature range (T-T)
-20 - 60 °C
Operating relative humidity range
20 - 80%
Storage relative humidity range
5 - 95%
Weight & Dimensions
Width (with stand)
533.8 mm
Depth (with stand)
210.1 mm
Height (with stand)
520.2 mm
Weight (with stand)
5.78 kg
Width (without stand)
533.8 mm
Depth (without stand)
49.3 mm
Height (without stand)
351.1 mm
Weight (without stand)
3.87 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No