location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Stolný počítač X od – 900-070nc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stolný počítač OMEN X od – 900-070nc
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y4L13EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780686942 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 22 Mar 2017
Product end of life date
Bullet Points HP OMEN Stolný počítač X od – 900-070nc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming PC Black, Red 1300 W
  • - Intel® Core™ i7 i7-6700K 4 GHz
  • - 32 GB DDR4-SDRAM 2133 MHz 4 x 8 GB
  • - 2 TB HDD DVD±RW Card reader integrated
  • - NVIDIA® GeForce® GTX 1080 8 GB Intel® HD Graphics 530
  • - Ethernet LAN connection 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 Home 64-bit
Long product name HP OMEN Stolný počítač X od – 900-070nc :
The short editorial description of HP OMEN Stolný počítač X od – 900-070nc

Stolný počítač OMEN X od HP – 900-070nc
More>>>
HP OMEN Stolný počítač X od – 900-070nc:
The official marketing text of HP OMEN Stolný počítač X od – 900-070nc as supplied by the manufacturer

Tejto revolučnej veži, ktorá bola špeciálne navrhnutá pre hráčov, sa nič nevyrovná. Jej šialený výkon a inovatívne chladenie umožňujú bez problémov hrať najnovšie herné tituly AAA aj pri najvyšších nastaveniach. A vďaka prispôsobenej skrinke s možnosťou jednoduchej inovácie sa tento počítač môže vyvíjať tak, aby uspokojil akékoľvek budúce požiadavky na výkon.
Windows 10
Robte úžasné veci bez starostí v známom prostredí systému Windows – len efektívnejšie.
Procesor Intel® K
Tento procesor bol navrhnutý pre hry. Podpora až 64 GB pamäte DDR4 RAM, viac možností pretaktovania a výnimočný výkon vám umožňujú hrať, streamovať a upravovať videá rýchlejšie než kedykoľvek predtým.
Grafika NVIDIA® GeForce® GTX 1080
S pokročilou architektúrou NVIDIA® Pascal™ získate vysoký výkon, ktorý bude poháňať to najnovšie v oblasti virtuálnej reality, herný obsah s neuveriteľným rozlíšením 4K a viaceré monitory s ultravysokým rozlíšením. Takéto niečo ste ešte nikdy nezažili.
Stabilné pripojenia
Už žiadne starosti s nestabilným internetom a slabým pripojením. Získajte výkonné pripojenie k sieťam Wi-Fi a príslušenstvu Bluetooth® s najnovším adaptérom 802.11 ac (2 x 2) WLAN s rozhraním Bluetooth® 4.2.
Jednotka DVD-RW.
Sledujte a napaľujte disky DVD pomocou integrovanej optickej jednotky.
Možnosti pretaktovania
Zvýšte výkon hier a ďalších úloh na počítači pomocou vyššej rýchlosti procesora.
DisplayPort
Tento robustný digitálny port na pripojenie videa a zvuku umožňuje prenášať obsah s rozlíšením až 8K alebo pripojiť viaceré displeje.
Výstup HDMI
Pripojenie väčšieho alebo druhého displeja k zariadeniu ešte nikdy nebolo také jednoduché. Vďaka výstupu HDMI možno obraz HD a zvuk prenášať pomocou jediného štandardného kábla.
Revolučný termálny dizajn
Inovatívny trojkomorový dizajn oddeľuje grafickú kartu, pevné disky a zdroj napájania do troch samostatných komôr, ktoré sú samostatne chladené, zatiaľ čo ventilátory na hornej strane zabezpečujú optimálne riadenie teploty.
Prístup bez použitia nástrojov
Získajte rýchly prístup k ľubovoľnému zo štyroch externých pevných diskov a vymieňajte ich bez otvorenia šasi. A keď sa budete potrebovať dostať do systému, pod logom OMEN nájdete obojstranný skrutkovač a náhradné skrutky.
Vyhovuje zavedeným štandardom
Vďaka podpore základných dosiek formátu micro-ATX môžete v tomto šasi z galvanizovanej ocele bez problémov používať komponenty kúpené neskôr. Vďaka skosenému dizajnu s jednoduchým prístupom a špičkovému vedeniu káblov získate ten najlepší vlastnoručne poskladaný stolný počítač.
Štyri pozície pre úložisko
Najnovšie herné tituly AAA rýchlo zaberajú miesto na disku. Jednoducho vymieňajte disky bez otvorenia šasi vďaka štyrom pozíciám pre pevné disky s kapacitou až 3 TB alebo pre voliteľný disk SSD s kapacitou až 512 GB.
HP USB Sleep and Charge
Pomocou špeciálneho konektora USB s neustálym napájaním môžete nabíjať svoj smartfón, tablet a ďalšie zariadenia z notebooku, ktorý sa nachádza v režime spánku alebo hibernuje.
USB-C™
Prostredníctvom tohto portu USB-C™ môžete vysokou rýchlosťou prenášať údaje medzi počítačom a externým úložným zariadením. A keďže je obojstranný, nebudete sa musieť obávať, či ste konektor náhodou nezapojili opačne.
Konektor USB 2.0
Pomocou najobľúbenejšieho pripojenia USB na svete môžete jednoducho pripojiť svoje existujúce zariadenia USB bez starostí s kompatibilitou.

Short summary description HP OMEN Stolný počítač X od – 900-070nc:
This short summary of the HP OMEN Stolný počítač X od – 900-070nc data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN Stolný počítač X od – 900-070nc, 4 GHz, Intel® Core™ i7, 32 GB, 2 TB, DVD±RW, Windows 10 Home

Long summary description HP OMEN Stolný počítač X od – 900-070nc:
This is an auto-generated long summary of HP OMEN Stolný počítač X od – 900-070nc based on the first three specs of the first five spec groups.

HP OMEN Stolný počítač X od – 900-070nc. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor: i7-6700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1300 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor *
i7-6700K
Processor number of cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Bus type
DMI2
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
91 W
Tcase
64 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1600, 2133 MHz
Memory bandwidth supported by processor (max)
34.2 GB/s
ECC supported by processor
No
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
4 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total HDDs capacity
2 TB
Number of hard drives installed
1
Hard drive capacity
2 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1080
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR5X
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Graphics card DVI ports quantity
1
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
8
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports quantity
1
Microphone in
No
Line-out
No
Line-in
No
Combo headphone/mic port
Yes
S/PDIF out port
Yes
Design
Chassis type *
Desktop
Product colour *
Black, Red
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel® Z170
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel Wireless Display (WiDi) Technology
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel AES New Instructions
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88195
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel My WiFi Technology
Yes
Intel Identity Protection Technology
Yes
Intel Anti-Theft Technology
Yes
Conflict-Free processor
Yes
Energy Management
Power supply *
1300 W
Weight & Dimensions
Width *
504.2 mm
Depth *
406 mm
Height *
515.3 mm
Weight *
28.2 kg
Packaging Content
Display included *
No
Mouse included
No
Keyboard included
No