location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Maloobchodný systém RP5 model 5810

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maloobchodný systém RP5 model 5810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X9D15EA show
Show alternative article codes used in the online market place
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP Maloobchodný systém RP5 model 5810
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 2.9 GHz 6 MB
  • - DDR3-SDRAM 4 GB
  • - HDD 1 TB
  • - DVI port
  • - 240 W
Long product name HP Maloobchodný systém RP5 model 5810 :
The short editorial description of HP Maloobchodný systém RP5 model 5810

Maloobchodný systém HP RP5 model 5810
More>>>
HP Maloobchodný systém RP5 model 5810:
The official marketing text of HP Maloobchodný systém RP5 model 5810 as supplied by the manufacturer

Maloobchodný systém HP RP5 model 5810 vám poskytne flexibilitu a možnosti rozšírenia, ktoré vám umožnia mať pod kontrolou všetko od priestoru predajne až po administratívu. Toto univerzálne vysokovýkonné zariadenie spĺňa náročné požiadavky maloobchodného prostredia a umožňuje vám sústrediť sa na predaj.

Short summary description HP Maloobchodný systém RP5 model 5810:
This short summary of the HP Maloobchodný systém RP5 model 5810 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Maloobchodný systém RP5 model 5810, Intel® Core™ i5, i5-4570S, 4th gen Intel® Core™ i5, 2.9 GHz, 6 MB, 4 GB

Long summary description HP Maloobchodný systém RP5 model 5810:
This is an auto-generated long summary of HP Maloobchodný systém RP5 model 5810 based on the first three specs of the first five spec groups.

HP Maloobchodný systém RP5 model 5810. Processor family: Intel® Core™ i5, Processor: i5-4570S, Processor generation: 4th gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory slots type: DIMM. Total storage capacity: 1 TB, Storage media: HDD, Hard drive capacity: 1 TB. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 240 W

Powered for performance.

Excel in even the most demanding environments with your choice of operating system, 4th generation Intel® Core™ processors,[1] and storage to help you take on every retail challenge.
Get all the storage space you need with your choice of HDDs up to 2 TB, SSDs up to 256 GB,[2] and three drive bays[3] for expanding as your business grows.

Customize your perfect fit.

Tailor the system to your specific needs with legacy and evolving ports that support a wide range of retail peripherals,[3] and add-ons that offer true flexibility.
Start with an HP RP5 Retail System and build the best retail solution for your business with inputs that support a wide range of peripherals from cash drawers and barcode scanners to displays.[3]
Future-proof your business with a broad selection of ports, including serial, parallel, and up to 14 USB. VGA and DisplayPort ports, with an optional second DisplayPort card,[3] support up to three independent operator or customer-facing displays.[3]

Management and security made easy.

POS doesn’t need to be complicated. Enjoy simple, low-cost management with built-in features that help ensure the security of your customer data and terminals.
Control more and spend less with Intel® vPro™ AMT[4] and client management software from HP and LANDesk.[5]

Trust your hardware.

In the demanding world of retail, you can’t afford to slow down. Retail-hardened durability and an oversized cooling system help ensure you don’t miss a beat.

Backed by the best.

Get deployment flexibility with a five-year lifecycle and award-winning HP service and support. A three-year limited warranty comes standard, and additional coverage up to five years is available with optional HP Care Pack Services.[6]

Processor
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor *
i5-4570S
Processor number of cores
4
Processor threads
4
Processor frequency
2.9 GHz
Processor cache
6 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Number of memory slots
4
Memory slots type
DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Ports & interfaces
Ethernet LAN (RJ-45) ports quantity
1
USB 2.0 ports quantity
7
DVI port
Yes
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
RS-232 port
2
PS/2 ports quantity
2
RJ-12 ports quantity
1
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Energy Management
Power supply
240 W
Weight & Dimensions
Width
338 mm
Depth
378 mm
Height
100 mm
Weight
6.84 kg
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)