location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z3700 Purple Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3700 Purple Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X7Q45AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780030622 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:53:35
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2018
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z3700 Purple Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office Blue LED 1200 DPI Purple
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 2
  • - Power source: Batteries
  • - 2 AA
Long product name HP Z3700 Purple Wireless Mouse :
The short editorial description of HP Z3700 Purple Wireless Mouse

HP Z3700 Purple Wireless Mouse
More>>>
HP Z3700 Purple Wireless Mouse:
The official marketing text of HP Z3700 Purple Wireless Mouse as supplied by the manufacturer

Rozšírte možnosti zadávania údajov s myšou od spoločnosti HP.
Ready for anything
Blue LED technology lets your mouse function on a wide range of surfaces, so you can work from almost anywhere.
Highly accurate
1,200 optical sensors give you exceptional accuracy and incredible speed.
Plug and play
Just pop in the battery, plug in the USB receiver, and you’re good to go. No need to install anything.
Highly portable
The USB receiver fits conveniently inside the mouse, for effortless portability.
Multi-OS support
Supports Windows 7, 8, 10, Mac OS 10.3 or later, and Chrome OS.
Peace-of-mind coverage
Rest easy with an HP standard one-year limited warranty.

Short summary description HP Z3700 Purple Wireless Mouse:
This short summary of the HP Z3700 Purple Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z3700 Purple Wireless Mouse, Ambidextrous, Blue LED, RF Wireless, 1200 DPI, Purple

Long summary description HP Z3700 Purple Wireless Mouse:
This is an auto-generated long summary of HP Z3700 Purple Wireless Mouse based on the first three specs of the first five spec groups.

HP Z3700 Purple Wireless Mouse. Form factor: Ambidextrous. Movement detection technology: Blue LED, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Power source: Batteries. Product colour: Purple

Designed with flair

The sleek design complements your favorite HP devices, and fits comfortably anywhere.

Wireless convenience

The 2.4GHz wireless connection reliably keeps you hooked up.

Battery life that lasts

With up to 16 months of life on a single AA battery[2], this mouse was designed to push the limits.

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Blue LED
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
2
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Purple
Energy Management
Power source *
Batteries
Energy Management
Number of batteries supported
2
Battery type
AA
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & Dimensions
Width
101 mm
Depth
60 mm
Height
25.3 mm
Weight
50 g
Packaging Content
Wireless receiver interface
USB Type-A
Logistics data
Country of origin
China
Country Distributor
United Kingdom 1 distributor(s)