HP logo

HP Spectre Pro x360 G2 Convertible PC (ENERGY STAR)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4129
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
31 May 2017
Long product name HP Spectre Pro x360 G2 Convertible PC (ENERGY STAR):

Spectre Pro x360 G2 Convertible PC (ENERGY STAR)

HP Spectre Pro x360 G2 Convertible PC (ENERGY STAR):

Innovative design, great performance, and outstanding battery lifeThe sleek, precision-crafted HP Spectre Pro x360 offers the benefits of flexible 360 degree hinge movement and four operating modes. Stay productive with long battery life on an x360 business convertible with 6th Gen Intel® Core™ i5/i7 processors[2] and optional vPro™.[3]

Short summary description HP Spectre Pro x360 G2 Convertible PC (ENERGY STAR):

HP Spectre Pro x360 G2 Convertible PC (ENERGY STAR)

Long summary description HP Spectre Pro x360 G2 Convertible PC (ENERGY STAR):

HP Spectre Pro x360 G2 Convertible PC (ENERGY STAR)

Reasons to buy
Recommended products
Loading...
Disclaimer HP Spectre Pro x360 G2 Convertible PC (ENERGY STAR) X3E53PA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. [2] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [3] Some functionality of this technology, such as Intel® Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Sold as an optional feature. [5] Sold separately or as an optional feature. [7] HP Care Services are optional. Service levels and response times for HP Care Services may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.