location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 215A Yellow Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
215A Yellow Original LaserJet Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2312AK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122237264 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 01:46:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 215A Yellow Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 215A Toner Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 215A Toner Cartridges designed specifically for your HP printer.
  • - HP 215 toner cartridges work with: HP LaserJet Pro M155, M182, M183
  • - 1 Yellow (~850 pages)
  • - NA: Over 2/3 of inspected pages from non-HP toner cartridges were of limited use.[1] Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. APJ: 40% of inspected pages from non-HP imitation toner cartridges were of limited use.[1] Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. EMEA: Over 1/2 of inspected pages from non-HP toner cartridges were of limited use.[1] Suppress on toner reload kits, HP 105/106/107/110/116/117/118/119 toner cartridges, and imaging drums. LAR: Over 1/3 of inspected pages from non-HP toner cartridges were of limited use.[1] Suppress on toner reload kits, and HP 105/106/107/110/116/117/118/119 toner cartridges, and on imaging drums.
  • - Produce top-quality color documents at speeds your printer was built to achieve. Original HP Toner cartridges with JetIntelligence are specially engineered to match your printer’s performance, while producing professional-quality prints.
  • - Help protect your business printing against counterfeit cartridges, with HP’s exclusive anti-fraud technology. This innovative technology helps you manage business costs and maintain quality standards across your fleet.
  • - Get high-quality prints and great performance from your printer. Original HP Toner cartridges with JetIntelligence match your printer’s speed and increase efficiency. Go with toner that works best with your printer—Original HP.
  • - Produce sharp black text and professional-quality graphics for your small business—reliably page after page.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 215A Yellow Original LaserJet Toner Cartridge :
The short editorial description of HP 215A Yellow Original LaserJet Toner Cartridge

215A Yellow Original LaserJet Toner Cartridge
More>>>
HP 215A Yellow Original LaserJet Toner Cartridge:
The official marketing text of HP 215A Yellow Original LaserJet Toner Cartridge as supplied by the manufacturer

Produce sharp black text and professional-quality graphics for your small business—reliably page after page.
Print all your business documents quickly and efficiently and match the performance of your HP Color LaserJet Pro with Original HP Toner cartridges with JetIntelligence. Rely on HP quality and reliability for impressive printing results.

Short summary description HP 215A Yellow Original LaserJet Toner Cartridge:
This short summary of the HP 215A Yellow Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 215A Yellow Original LaserJet Toner Cartridge, 850 pages, Yellow, 1 pc(s)

Long summary description HP 215A Yellow Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 215A Yellow Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 215A Yellow Original LaserJet Toner Cartridge. Colour toner page yield: 850 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Color LaserJet Pro M155 series, HP Color LaserJet Pro MFP M182 series, HP Color LaserJet Pro MFP M183 series
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
850 pages
Type *
Original
Printing colors *
Yellow
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
Japan
Operational Conditions
Operating temperature range (T-T)
10 - 32.5 °C
Operating relative humidity range
20 - 80%
Storage temperature range (T-T)
-20 - 40 °C
Storage relative humidity range
10 - 90%
Weight & Dimensions
Width
363 mm
Depth
96 mm
Height
111 mm
Weight
530 g
Weight & Dimensions
Package width
363 mm
Package depth
96 mm
Package height
111 mm
Package weight
750 g
Technical Details
Pallet net height
125.4 cm
Pallet net length
98.6 cm
Pallet net width
110 cm
Pallet net weight
182.5 kg
Master (outer) cases per pallet layer (EU)
24 pc(s)
Logistics data
Pallet gross weight
245.5 g
Pallet weight (EU)
182.5 g
Number of layers per pallet
10 pc(s)
Number of carton per layer
30 pc(s)
Number of cartons per pallet
300 pc(s)
Quantity per pallet
300 pc(s)
Euro pallet quantity
216 pc(s)
Other features
Pallet dimensions (W x D x H)
1100 x 986 x 1254 mm
Pallet dimensions (W x D x H) (imperial)
1099.8 x 985.5 x 1254.8 mm (43.3 x 38.8 x 49.4")
Pallet weight (imperial)
244.9 kg (540 lbs)
Pallet size (EU)
1100 x 790 x 1148 mm
Country Distributor
Canada 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 215A Yellow Original LaserJet Toner Cartridge:
Disclaimer

[3] Approximate average composite cyan, yellow, magenta yield based on ISO/IEC 19798. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies. [4] See http://www.hp.com/go/suppliesclaims.
[5] HP Planet Partners Program availability varies. For details, see http://www.hp.com/recycle. On recycled materials in cartridges, see http://www.hp.com/go/recycledcontent.