location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U9EW2E
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2023 19:16:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2022
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - On-site
  • - 1 license(s)
  • - 5 year(s)
  • - Service time (hours x days): 9x5
  • - Response time: 4 h
  • - On-site support
Long product name HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553 :
The short editorial description of HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553

5y 4h 9x5+DMR CLJ Managed M553 HW Support
More>>>
HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553:
The official marketing text of HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553 as supplied by the manufacturer

When hardware issues arise on critical devices, you want to get back up and running as soon as possible. Experts are ready to help with HP Same Day[1] Onsite Service with Defective Media Retention. With high-quality remote assistance and convenient onsite support available the same day, you can get help when you need it and vastly improve product uptime, so you can get back to work fast. When dealing with defective storage media, you maintain control of your sensitive data.

Short summary description HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553:
This short summary of the HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553, 1 license(s), 5 year(s), On-site, 9x5

Long summary description HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553:
This is an auto-generated long summary of HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553 based on the first three specs of the first five spec groups.

HP 5 year 4 hour Onsite 9x5 HW support w/Defective Media Retention for Color LaserJet Managed M553. License quantity: 1 license(s), Number of years: 5 year(s), Service time (hours x days): 9x5, Response time: 4 h, Type: On-site

Features
License quantity
1 license(s)
Type
On-site
Service time (hours x days)
9x5
Response time
4 h
Features
Number of years
5 year(s)
On-site support
Yes
Compatibility
Color LaserJet Managed M553
Supplier features
Coverage period
60 month(s)
Country Distributor
Australia 2 distributor(s)