location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePad 1000 G2 Tablet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePad 1000 G2 Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T9R41AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894802910 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:14:40
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Nov 2017
Product end of life date
Long product name HP ElitePad 1000 G2 Tablet :
The short editorial description of HP ElitePad 1000 G2 Tablet

ElitePad 1000 G2 Tablet
More>>>
HP ElitePad 1000 G2 Tablet:
The official marketing text of HP ElitePad 1000 G2 Tablet as supplied by the manufacturer

Move your business ahead with the HP ElitePad 1000 G2.More than a tablet—a total business solution. The elegant and sleek HP ElitePad 1000 G2 has the performance and flexibility to transform the way you work. Redefine productivity and stay light with the confidence of the leading manageability, security, and support you expect from HP.

Short summary description HP ElitePad 1000 G2 Tablet:
This short summary of the HP ElitePad 1000 G2 Tablet data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePad 1000 G2 Tablet

Long summary description HP ElitePad 1000 G2 Tablet:
This is an auto-generated long summary of HP ElitePad 1000 G2 Tablet based on the first three specs of the first five spec groups.

HP ElitePad 1000 G2 Tablet

Sleek and elegant.
Sleek and elegant.

High quality design delivers one of the thinnest tablets in the industry at 9.2mm thin. The HP ElitePad 1000 G2 Tablet feels light at just 1.5 lbs. but it’s built to last.
Enjoy wider viewing angles on the outdoor viewable 10.1-inch diagonal WUXGA multi-touch panel.

Powerful productivity.
Powerful productivity.

Take the next step in productivity with the HP ElitePad 1000 G2 Tablet equipped with a 64-bit Intel® processor and the features you need to stay productive in the office or on the go.
Control wireless connection, including optional worldwide 4G LTE,[1] with HP Connection Manager.
Dual cameras help you collaborate or capture the moment.
Work the way that suits you best. The ElitePad 1000 G2 supports touch, pen or voice-based input.

IT ready.
IT ready.

Easily incorporate the HP ElitePad 1000 G2 Tablet into your IT environment and simplify your workload with optional solutions from HP, LANDesk and Microsoft.
Enjoy enterprise-class setup and take the headache away from IT with HP Custom Integration Services.

Security from the start.
Security from the start.

Stay up and running. HP BIOS Protection[2] offers enhanced protection against virus attacks to the BIOS and other security threats, and is designed to help prevent data loss and reduce downtime.
Prevent data from being copied to USB devices without permission using HP Device Access Manager with Just in Time Authentication.

Customize it.

Expand what you can do with a suite of accessories[3]—smart jackets, battery, adapters, docking station, covers, cases, and more—designed specifically for the HP ElitePad and turn a true business tablet into a total business solution.
Simplify logins and prevent unauthorized access to data on your device or private network with an HP ElitePad Security Jacket.[3]

Source Testseek summary Average rating
Reviews
Updated:
2019-11-21 14:59:43
Uk has collected 42 expert reviews for HP ElitePad 1000 G2 Tablet and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
au.pcmag.com
Updated:
2019-11-21 14:59:40
The HP ElitePad 1000 G2 ($789) is a Windows tablet with business on its mind. With several work-friendly features and a wide array of accessories that let you adjust to the demands of your employees and services, the ElitePad 1000 G2 is a flexible answer...
Good Current Intel Atom processor offers solid performance, Serviceable chassis, Dozens of accessories let you tailor a tablet without having to order a one-off configuration...
Bad Full functionality requires additional accessories, Atom processor can't compete with other Intel Core i5-based systems, Minimal on-board storage, Extremely limited port selection...
Bottom line The HP ElitePad 1000 G2 is a Windows tablet for business with solid performance and battery life, but the heavy reliance on accessories may hinder more than it helps...
70%
gadgetguy.com.au
Updated:
2019-11-21 14:59:40
When you talk about business grade tablets, there aren't a lot of choices, but HP's ElitePad 1000 G2 looks to provide a dose of shiny silver aluminium professionalism to those who aren't at all into Lenovo's black ThinkPad style.Made for business, HP's El...
Good Nice screen; Built very well; Can be upgraded using microSD; Supports 4G out of the box; Decent battery life for a Windows tablet;...
Bad Proprietary charge port; No USB ports on the tablet itself; Touchscreen isn't fast enough for fast typists; Sadly, there is no keyboard case, meaning you'll most likely be stuck typing using the onscreen keyboard; No 802.11ac WiFi;...
Bottom line HP's take on the business tablet is a pretty one, and we're reminded of a slicker take of Apple's first generation iPad, albeit with an operating system that will let you get a lot more done if you're in the mood for more than just content consumption.We...
80%
techradar.com
Updated:
2019-11-21 14:59:40
The 10.1-inch HP ElitePad 1000 G2 is a convertible Windows 8.1 business tablet that succeeds the ElitePad 900, which was released in 2013. That device failed to set pulses racing thanks to its average 800p display and Clover Trail-based Intel Atom CPU, bu...
Good Bright, full, HD display, Accessory selection, Build quality...
Bad Port selection, Poor stylus, More expensive than rivals...
Bottom line The ElitePad 1000 G2 is certainly a big upgrade from the ElitePad 900 that went before it, with beefier internals and a superior display, which make it a far more attractive option even before factoring in accessories. However, it's still highly reliant...
80%
techradar.com/au/
Updated:
2019-11-21 14:59:40
The 10.1-inch HP ElitePad 1000 G2 is a convertible Windows 8.1 business tablet that succeeds the ElitePad 900, which was released in 2013. That device failed to set pulses racing thanks to its average 800p display and Clover Trail-based Intel Atom CPU, bu...
Good Bright, fullHD display, Accessory selection, Build quality...
Bad Port selection, Poor stylus, More expensive than rivals...
Bottom line The ElitePad 1000 G2 isn't designed to replace your laptop, but it gives it a go to. The tablet's Intel Atom processor and smaller screen make it more suitable as a companion device (a very good one at that when paired with a HP Expansion Jacket) for busi...
80%
expertreviews.co.uk
Updated:
2019-11-21 14:59:40
As well as the Bluetooth keyboard, a stylus and a docking station, there are a couple of cases, which HP refers to as Jackets, to expand the features of the tablet. HP sent us a few of these accessories to test along with the tablet; more on this below.Th...
80%
goodgearguide.com.au
Updated:
2019-11-21 14:59:42
HP's business-centric ElitePad 1000 G2 tablet picks up the ball where it was dropped by the ElitePad 900. It has a more powerful processor at the helm, along with a larger allotment of RAM, it runs the 64-bit version of Windows 8.1, and it now has a 1920x...
Good 1920x1200-pixel screen resolution, Solid construction, 4G...
Bad Lack of usable ports on the tablet itself...
Bottom line The ElitePad 1000 G2 is a major upgrade over the ElitePad 900, with the better screen, faster CPU and better battery life leading the way. It's a comfortable product to use due to its design, build quality and light weight, and it performs simple tasks we...
80%
itpro.co.uk
Updated:
2019-11-21 14:59:42
HP's ElitePad 1000 is distinguishable from competing Windows 8 devices thanks to its range of clip-on 'Jackets' and outstanding battery life. Designed for enterprise deployment, the Windows 8.1 Pro tablet ships with a Trusted Platform Module (TPM), drive...
Good Long battery life; Expandable jackets; Payasyougo 4G; Bundled with enterprise features...
Bad Mediocre display and performance; Jackets make it bulky...
Bottom line The longest-lasting Windows 8 tablet to-date, the ElitePad 1000 can power through the day with two battery packs...
80%
pcworld.co.nz
Updated:
2019-11-21 14:59:42
HP's business-centric ElitePad 1000 G2 tablet picks up the ball where it was dropped by the ElitePad 900. It has a more powerful processor at the helm, along with a larger allotment of RAM, it runs the 64-bit version of Windows 8.1, and it now has a 1920x...
Good 1920x1200-pixel screen resolution, Solid construction, 4G...
Bad Lack of usable ports on the tablet itself...
Bottom line The ElitePad 1000 G2 is a major upgrade over the ElitePad 900, with the better screen, faster CPU and better battery life leading the way. It's a comfortable product to use due to its design, build quality and light weight, and it performs simple tasks we...
80%
Disclaimer HP ElitePad 1000 G2 Tablet:
Disclaimer

[1] 4G LTE WWAN is not available on all products, in all regions and requires separately purchased service contract. Check with service provider for coverage and availability. Connection speeds will vary due to location, environment, network conditions, and other factors.