location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tablet 408 G1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tablet 408 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T6T61PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894741721 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 20 Oct 2016
Product end of life date
Long product name HP Pro Tablet 408 G1 :
The short editorial description of HP Pro Tablet 408 G1

Pro Tablet 408 G1
More>>>
HP Pro Tablet 408 G1:
The official marketing text of HP Pro Tablet 408 G1 as supplied by the manufacturer

Mobility meets affordabilityStay connected away from your PC with this thin and light 8-inch diagonal business tablet at an entry level price. Keep business moving with quick, reliable access to applications and a portfolio of optional mobile accessories to help keep you productive.

Short summary description HP Pro Tablet 408 G1:
This short summary of the HP Pro Tablet 408 G1 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro Tablet 408 G1

Long summary description HP Pro Tablet 408 G1:
This is an auto-generated long summary of HP Pro Tablet 408 G1 based on the first three specs of the first five spec groups.

HP Pro Tablet 408 G1

Dependable productivity at hand

Connect and create with a bright HD touch display and full Windows 8.1[1] Pro experience. Powered by an Intel® Atom™ Quad Core processor,[3] long battery life, and up to 2GB of memory, you have the performance you need to get the job done.

PC-like productivity

Enjoy a familiar computing experience with accessories[8] that fit your needs.

Share your connection wirelessly

Easily share your internet connection with colleagues to get productive fast.[6]

Advanced amenities

GPS/AGPS and ambient light help bring convenience and comfort to your day.

Simple collaboration

Collaborate using Micro-HDMI or WiDi[7] connections to projectors and displays.

Communicate and capture business in HD

Capture business in high-definition with front or powerful rear camera with LED flash.

Cloud-based IT management made simple

Manage data, security, and devices from a single cloud-based solution with HP Touchpoint Manager.[2]

Help secure critical data

With TPM 2.0[9], your critical data is protected.

Affordable, reliable business mobility

Keep business moving with the affordably priced 8-inch diagonal business tablet that endures 115,000 hours of rigorous HP durability testing.

Worry-free mobility for your workforce

Help secure and manage your data, device, and identity with business-class, TPM-based data encryption and standard manageability features from HP Touchpoint Manager.[2]

Enhance your experience

Help maximize mobile productivity with an ecosystem of optional accessories, software, and services from HP. Customize your tablet to fit your needs with several optional keyboards, cases, and connectivity adapters.

Stay connected

Stay connected wirelessly with dual-band WLAN[4] or optional 3G WWAN.[5]

Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 15:59:30
Uk has collected 9 expert reviews for HP Pro Tablet 408 G1 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2019-11-28 15:59:30
HP's new lineup of enterprise tablets and convertibles is led by the HP Pro Slate 12 ($529, £349, or AUS$646), a large format tablet that can turn physical pen-to-paper drawings into digital files.Well below the Pro Slate 12 is the HP Pro Tab 10 EE ($279...
Good Weight, Thinness, Price...
Bad Lightbleed, Fingerprints and dust, Low resolution screen...
Bottom line If you like style and portability, this tablet might be right for you. Just don't expect it to outperform others on the market...
0%
techradar.com/au/
Updated:
2019-11-28 15:59:30
HP's new lineup of enterprise tablets and convertibles is led by the HP Pro Slate 12 ($529, £349, or AUS$646), a large format tablet that can turn physical pen-to-paper drawings into digital files.Well below the Pro Slate 12 is the HP Pro Tab 10 EE ($27...
Good Weight, Thinness, Price...
Bad Lightbleed, Fingerprints and dust, Low resolution screen...
Bottom line If you like style and portability, this tablet might be right for you. Just don't expect it to outperform others on the market...
0%
Disclaimer HP Pro Tablet 408 G1:
Disclaimer

[2] Some Touchpoint Manager features require purchase of a subscription. [4] WLAN requires wireless access point and internet service, sold separately. Availability of public wireless access points limited. [5] WWAN is an optional feature and requires factory configuration. Broadband connection requires wireless data service contract, network support, and is not available in all areas. Contact service provider to determine the coverage area and availability. Connection speeds will vary due to location. [6] The wireless hotspot application requires an active internet connection and separately purchased data plan. While HP Wireless Hotspot is active, on-device applications will continue to work and will use the same data plan as the wireless hotspot. Wireless hotspot data usage may incur additional charges. Check with your service provider for plan details. Requires Windows 8.1 or HP Connection Manager for Windows 7. [7] Integrated Intel Wi-Di feature requires separately purchased projector, TV or computer monitor with an integrated or external Wi-Di receiver. External Wi-Di receivers connect to the projector, TV or computer monitor via a standard HDMI cable, also sold separately. [8] Sold separately or as an optional feature. [9] A subset of the TPM 2.0 specification version v0.99 as implemented by Intel Platform Trust Technology (PTT).