HP logo

HP Pro Tablet 608 G1

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3597
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Nov 2016
Long product name HP Pro Tablet 608 G1:

Pro Tablet 608 G1

HP Pro Tablet 608 G1:

Transform and mobilize your businessTransform your business with this small stylish business tablet equipped with a brilliant, high definition display and the pervasive connectivity to mobilize nearly any business process. Choose from an expansive choice of accessories[2] for a customized experience.

Short summary description HP Pro Tablet 608 G1:

HP Pro Tablet 608 G1

Long summary description HP Pro Tablet 608 G1:

HP Pro Tablet 608 G1

Reasons to buy
Recommended products
Loading...
Disclaimer HP Pro Tablet 608 G1 T6T59PA:
[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com. [2] Sold separately or as an optional feature. [3] Requires Windows. [4] HP Touchpoint Manager requires purchase of a subscription and supports Android™, iOS and Windows 7 or higher operating systems and PCs, notebooks, tablets and smartphones from various manufacturers. Not available in all countries see www.hp.com/touchpoint for availability information. [5] Cortana requires Windows 10, experience may vary by device, region. Some features including voice supported Cortana, inking, and Continuum require more advanced hardware. See www.hp.com/go/windows10upgrade and www.windows.com/windows10upgrade. Cortana is available on Windows 10 in China. Over the coming months, Cortana will be available to customers in the Windows Insider Program in Japan and Australia, and in English in India. [7] Built in Qualcomm® Gobi® modules available in select HP products and require wireless data service contract, network support, and is not available in all areas. Contact service provider to determine the coverage area and availability. 4G LTE not available in all regions. Connection speeds will vary due to location, environment, network conditions, and other factors. [8] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance will vary depending on your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.