location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-M404S Magenta Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung CLT-M404S Magenta Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU245A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628427932 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLT-M404S Magenta Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Magenta
  • - Single pack
  • - 1 pc(s)
Long product name Samsung CLT-M404S Magenta Toner Cartridge :
The short editorial description of Samsung CLT-M404S Magenta Toner Cartridge

Samsung CLT-M404S Magenta Toner Cartridge
More>>>
Short summary description Samsung CLT-M404S Magenta Toner Cartridge:
This short summary of the Samsung CLT-M404S Magenta Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-M404S Magenta Toner Cartridge, 1000 pages, Magenta, 1 pc(s)

Long summary description Samsung CLT-M404S Magenta Toner Cartridge:
This is an auto-generated long summary of Samsung CLT-M404S Magenta Toner Cartridge based on the first three specs of the first five spec groups.

Samsung CLT-M404S Magenta Toner Cartridge. Colour toner page yield: 1000 pages, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Compatibility *
Xpress C430/C430W (Only Korea : C432/C433/C432W/C433W); Xpress C480/C480W/C480FW/C480FN (Only Korea : C482/C483/C482W/C483W/C482FW/C483FW)
Quantity per pack *
1 pc(s)
Colour toner cartridges quantity
1
Colour toner page yield *
1000 pages
Type *
Original
Printing colors *
Magenta
Brand compatibility *
HP
Supply type *
Single pack
Country of origin
China
Operational Conditions
Operating temperature range (T-T)
10 - 30 °C
Operating relative humidity range
10 - 80%
Storage temperature range (T-T)
-20 - 40 °C
Storage relative humidity range
10 - 90%
Weight & Dimensions
Package width
387 mm
Package depth
181 mm
Package height
79 mm
Package weight
820 g