location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4020ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS383X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018143166 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN connection
  • - LCD Built-in display
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 256 MB Built-in processor 600 MHz
Long product name Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4 :
The short editorial description of Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4

Samsung ProXpress SL-M4020ND Laser Printer
More>>>
Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4:
The official marketing text of Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4 as supplied by the manufacturer

High speed printing
Robust ProXpress M4020ND features print speeds of up to 40 ppm, powered by a Cortex™-A5 core processor and up to 256 MB of memory. High speed and performance enable businesses to accelerate document and image processing for increased efficiency.[1]
High-quality print output
ReCP technology improves readability of printed documents by enhancing thin lines and sharpening the edges of negative text. The ProXpress M4020ND delivers sharp, solid prints with effective output print resolutions of up to 1,200 x 1,200 dpi.[1]
Additional printing choices for professional documents
The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.
One-touch Eco button
Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing and duplex printing. Users can also choose the option to skip blank pages in the Toner Saving Mode.
Easy Eco Driver
Easy Eco Driver software can save on toner and reduces energy consumption. Users can further save toner by removing images and text using Toner Saving Mode.
Central print usage control to save more resources
Central print usage control, activated through the SyncThru™ Admin job accounting feature, enables managers to assign users to specific printers. Users can also be assigned quotas for the number of pages or copies they can make per printer.
More laser toner cartridge options, more choices for cost reduction
Toner cartridge options include standard yield cartridges with a yield of 3,000 standard pages and ultra-high-yield cartridges that can yield 15,000 standard pages. An integrated toner system contains both the imaging unit and toner cartridge.
Built-in duplex printing
ProXpress M4020ND provides professional two-sided documents, brochures, and booklets with ease, which can also help save money and reduce paper use.
Enterprise-level document security
ProXpress M4020ND offers greater control of user, document and network access with Samsung SyncThru™ Admin at the enterprise security level.
Easy Printer Manager
Monitor toner amounts, order consumables online and maintain the device settings from your computer with Easy Printer Manager. Employees can simply check the status of print jobs from a PC or mobile device.
Easy secure printing
ProXpress M4020ND features easy secure printing with a built-in numeric keypad, which allows users to protect personal or confidential documents. When the feature is on, users are required to enter a password in order to proceed with the print job.

Short summary description Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4:
This short summary of the Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M4020ND, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Black, White

Long summary description Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M4020ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: Black, White

Printing
Duplex printing mode
Auto
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
100000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PS3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum output capacity
150 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Multi-purpose Tray media types
Bond paper, Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Internal memory *
256 MB
Maximum internal memory
512 MB
Performance
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (quiet mode)
54 dB
Design
Market positioning *
Home & office
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Energy Management
Average power consumption while printing *
700 W
Power consumption (ready)
10 W
AC input frequency
50 - 60 Hz
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational Conditions
Operating temperature range (T-T)
10 - 30 °C
Operating relative humidity range
20 - 70%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & Dimensions
Width
366 mm
Depth
365.6 mm
Height
262.5 mm
Weight
10.2 kg
Packaging Data
Package width
450 mm
Package depth
450 mm
Package height
404 mm
Package weight
12.1 kg
Packaging Content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3000 pages
Quick start guide
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:47:49
Uk has collected 3 expert reviews for Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2019-12-02 00:47:49
Basically a heavier-duty version of the Samsung Printer ProXpress M3320ND that I recently reviewed, the Samsung Printer ProXpress M4020ND offers similar output quality and features, but with somewhat better paper handling and a higher monthly duty cycle...
Bottom line The Samsung Printer ProXpress M4020ND monochrome laser printer boasts a higher monthly duty cycle than its lower-cost near twin...
60%