location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung Xpress SL-C430 Color Laser Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung Xpress SL-C430 Color Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS229J
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628506149 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Samsung Xpress SL-C430 Color Laser Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Color
  • - 2400 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 18 ppm
  • - Duplex printing
  • - Maximum duty cycle: 20000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 50 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Long product name HP Samsung Xpress SL-C430 Color Laser Printer :
The short editorial description of HP Samsung Xpress SL-C430 Color Laser Printer

Samsung Xpress SL-C430 Color Laser Printer
More>>>
HP Samsung Xpress SL-C430 Color Laser Printer:
The official marketing text of HP Samsung Xpress SL-C430 Color Laser Printer as supplied by the manufacturer

Enables easy setup with quick installation
Provides high toner yield of up to 1,500 pages
Helps save on operating costs with one-touch Eco button
Produces smooth images and clean text with ReCP technology and Smart Color Management System (CMS)
Prints fast with advanced 400 MHz CPU

Short summary description HP Samsung Xpress SL-C430 Color Laser Printer:
This short summary of the HP Samsung Xpress SL-C430 Color Laser Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung Xpress SL-C430 Color Laser Printer, Laser, Color, 2400 x 600 DPI, A4, 18 ppm, Duplex printing

Long summary description HP Samsung Xpress SL-C430 Color Laser Printer:
This is an auto-generated long summary of HP Samsung Xpress SL-C430 Color Laser Printer based on the first three specs of the first five spec groups.

HP Samsung Xpress SL-C430 Color Laser Printer. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm, Duplex printing

Printing
Duplex printing mode
Manual
Resolution color
2400 x 600 DPI
Print resolution black
2400 x 600 DPI
Print speed (color, normal quality, A4/US Letter)
4 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
14 s
Time to first page (color, normal)
26 s
Watermark printing
Yes
Booklet printing function
Yes
Features
Maximum duty cycle *
20000 pages per month
Recommended duty cycle
100 - 500 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
SPL
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
50 sheets
Paper Handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
JIS B-series sizes (B0...B9)
B5
Custom media width
76 - 216 mm
Custom media length
152 - 356 mm
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
USB port *
Yes
Network
Wi-Fi *
No
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Processor frequency
400 MHz
Performance
Sound pressure level (printing)
48 dB
Sound power level (printing)
6.3 dB
Design
Market positioning *
Home & office
Control type
Buttons
Certification
EN 61000-3-2: 2014 (Class B), EN 61000-3-3: 2013 (Class B), EN 55024: 2010 (Class B), EN 55032: 2012/AC: 2013 (Class B), 47 CFR Part 15, Subpart B I ANSI C63.4-2009 (Class B), ICES-003 Issue 5 (Class B), KN22 2009, KN24 2011-09 (Class B), GB9254-2008, GB17625.1-2012, CISPR22: 2009+A1: 2010 (Class B) (Other EMC approvals as required by individual countries.)
Energy Management
Average power consumption while printing *
290 W
Power consumption (ready)
60 W
Energy Star Typical Electricity Consumption (TEC)
1 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System Requirements
Other operating systems supported
Linux
Operational Conditions
Operating temperature range (T-T)
10 - 30 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
382 mm
Depth
396 mm
Height
211 mm
Weight
10 kg
Packaging Data
Package width
471 mm
Package depth
413 mm
Package height
305 mm
Package weight
12.1 kg
Packaging Content
Warranty card
Yes
Manual
Yes
Cables included
AC
Bundled software
Samsung Common Installer, Total Uninstaller, SPL print driver, Easy Printer Manager, Printer Diagnostics, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
Other features
Recommended system requirements
Windows® XP (SP3) (32-bit)or newer, 933 MHz processer or higher, 128 MB RAM, 1.5 GB HD space, CD-ROM or Internet, USB or Network connection
Non-operating relative humidity (non-condensing)
10 - 90%
Acoustic pressure emissions bystander (ready)
43 dB
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:38:44
Uk has collected 7 expert reviews for HP Samsung Xpress SL-C430 Color Laser Printer Colour 2400 x 600 DPI A4 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%