location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK555A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182667705 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2023 15:10:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1 TB 7200 RPM Serial ATA III
  • - HDD
  • - 6 Gbit/s
Long product name HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive :
The short editorial description of HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive

HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive
More>>>
HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive:
The official marketing text of HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive as supplied by the manufacturer

HP SATA drives are designed for the reliability and mass storage demanded by today's entry server and external storage environments. The SATA portfolio is categorized into two categories: Entry (ETY) and Midline (MDL) drives. HP SATA Entry drives are the lowest unit-cost solution for entry-level servers. HP SATA Midline drives are designed with economical reliability and performance for external storage, backups and archival applications. These high capacity drives provide the lowest $/GB to our customers. Both Entry and Midline SATA drives provide the best price advantage for non-mission critical applications with low workloads of 40% or less. HP SATA drives are available small form factor (3.5-inch) and large form factor (2.5-inch) and ship with a standard one year warranty.

Short summary description HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive:
This short summary of the HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive, 1 TB, 7200 RPM

Long summary description HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive:
This is an auto-generated long summary of HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive based on the first three specs of the first five spec groups.

HP 1TB SATA 6Gb/s 7200 (25 Bulk Pack) Hard Drive. Hard drive capacity: 1 TB, Hard drive rotational speed: 7200 RPM

Features
Hard drive capacity *
1 TB
Hard drive rotational speed *
7200 RPM
Interface *
Serial ATA III
Type *
HDD
HDD interface transfer rate
6 Gbit/s
Features
HP segment
Business
Packaging Data
Quantity
25
Logistics data
Harmonized System (HS) code
84717050
Country Distributor
United Kingdom 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)