location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8761A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780736115 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:16:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 22 Jun 2012
Product end of life date
Bullet Points HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print spontaneous photos and school projects, using an ideal paper for casual printing.
  • - Print more photos—this affordable paper is the low-cost way to share everyday pictures.
  • - Share snapshots right off the printer—prints dry quickly for easy handling.
  • - Get crisp, colorful results, using paper with a semi-gloss finish.
  • - Print better photos using HP Everyday Photo Paper—at 165 g/m², it's thicker than plain paper.
  • - Get photo-like results on prints for home and school, using paper designed for any inkjet printer.
  • - HP printers, inks and papers are designed and tested together for optimal results.
Warranty: statement: 90 daymanufacturer will replace if defective
Long product name HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab :
The short editorial description of HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab

Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab
More>>>
HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab:
The official marketing text of HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab as supplied by the manufacturer

HP Everyday Photo Paper delivers colourful, everyday A4-sized photos and 10 x 15 cm snapshots at a low cost. This affordable, semi-gloss paper dries quickly for easy handling. Get sharp, crisp images when you use this paper with any inkjet printer. Ideal for printing colourful casual photo printing, school projects and web images. HP printers, inks and papers are designed and tested together for optimal results.

Features

Short summary description HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab:
This short summary of the HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab data-sheet is auto-generated and uses the product title and the first six key specs.

HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab

Long summary description HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab:
This is an auto-generated long summary of HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab based on the first three specs of the first five spec groups.

HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab

Have fun—print everyday photos at a low cost

Have fun—print everyday photos and school projects, at a low cost. Print cell phone and web photos and photos for parties. Make colorful snapshots for school or work. HP Everyday Photo Paper is the low-cost way to print casual pictures.

Print casual snapshots on a fast-drying paper

Print colorful, casual snapshots you can enjoy straight off the printer, using a fast-drying photo paper. Prints dry quickly for easy handling. Photos appear crisp and colorful when printed on a smooth, semi-gloss finish.

Get great results on any inkjet printer

Rely on HP for fun and easy photo printing. This versatile photo paper delivers great results on any inkjet printer. Use with the HP print system—printers, ink and paper—for the uncompromised quality and reliability you count on from HP.

Disclaimer HP Everyday Semi-gloss Photo Paper-30 sht/10 x 15 cm plus tab:
Disclaimer