location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart D7360 Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart D7360 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7058A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780524569 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jun 2011
Product end of life date
Long product name HP Photosmart D7360 Printer :
The short editorial description of HP Photosmart D7360 Printer

Photosmart D7360 Printer
More>>>
HP Photosmart D7360 Printer:
The official marketing text of HP Photosmart D7360 Printer as supplied by the manufacturer

View, edit and print lab-quality photos without a PC using the 8.6 cm touch screen display and memory cards [1]. Get outstanding performance with ultra-fast photo printing and six individual HP Vivera Ink cartridges.

Short summary description HP Photosmart D7360 Printer:
This short summary of the HP Photosmart D7360 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart D7360 Printer

Long summary description HP Photosmart D7360 Printer:
This is an auto-generated long summary of HP Photosmart D7360 Printer based on the first three specs of the first five spec groups.

HP Photosmart D7360 Printer

Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:32:32
Uk has collected 28 expert reviews for HP Photosmart D7360 Printer inkjet printer and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
pcauthority.com.au
Updated:
2019-12-01 22:32:32
Good photo quality and a large touchscreen make this the A4 inkjet to buy.
83%
pocket-lint.com
Updated:
2019-12-01 22:32:32
Can HPs lastest printer produce the results?...
Good Design, price, easy to use, nice touchscreen interface, fast, print quality using HP media...
Bad No bordered print option in direct printing, slower output when using non-HP paper, only one memory card can be read at a time, low resolution screen, screen interface buttons obscure displayed images.
Bottom line HP’s latest photo printer comes with a very nice, intuitive interface on a touch sensitive screen and an overall fast and easy to use ethos that prints quickly, producing excellent photo output...
90%
alphr.com
Updated:
2019-12-01 22:32:32
Low running costs, superb photo quality and a large touchscreen make this the A4 inkjet to buy When it comes to photos, HP can claim to have nailed print quality. Prints from the D7360 are easily as good as anything you might get from a high-street or...
83%
itreviews.com
Updated:
2019-12-01 22:32:32
fast, high quality photo printer with long-lasting inks: Hewlett-Packard has consistently produced printers of a high standard and durability and so the release of the latest in the Photosmart series is a cause for interest. Because success in this field...
0%
expertreviews.co.uk
Updated:
2019-12-01 22:32:32
HPs Photosmart 8250 photo printer would have been in line for one of this years awards had HP not just replaced it with the Photosmart D7160 and D7360. Like its predecessor, the Photosmart D7360 prints using six inks in individual tanks. It can ma...
60%
theglobeandmail.com
Updated:
2019-12-01 22:32:32
Ask anyone who has been printing photos over the past few years and youre likely to hear him or her point out the differences in quality within that short amount of time. The reasons vary, but better paper and better ink technology naturally helps br...
80%
Disclaimer HP Photosmart D7360 Printer:
Disclaimer

[1] Memory card slots support Secure Digital/MultiMediaCard, CompactFlash, Memory Stick, Memory Stick Duo, xD-Picture Card (not included, sold separately)