location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q1958A photo paper A4 White High-gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q1958A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1958A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736371223 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2022 08:59:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Q1958A photo paper A4 White High-gloss
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet A4
  • - 230 g/m²
  • - Finish type: High-gloss
  • - 10 sheets
  • - White
Long product name HP Q1958A photo paper A4 White High-gloss :
The short editorial description of HP Q1958A photo paper A4 White High-gloss

Premium High-gloss White Film-10 sht/A4/210 x 297 mm
More>>>
HP Q1958A photo paper A4 White High-gloss:
The official marketing text of HP Q1958A photo paper A4 White High-gloss as supplied by the manufacturer

HP's most durable inkjet print media for color prints that are water- and tear-resistant

Short summary description HP Q1958A photo paper A4 White High-gloss:
This short summary of the HP Q1958A photo paper A4 White High-gloss data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q1958A, High-gloss, 230 g/m², Inkjet, A4, White, 10 sheets

Long summary description HP Q1958A photo paper A4 White High-gloss:
This is an auto-generated long summary of HP Q1958A photo paper A4 White High-gloss based on the first three specs of the first five spec groups.

HP Q1958A. Finish type: High-gloss, Media weight: 230 g/m², Print technology: Inkjet. Package width: 234.9 mm, Package height: 317.5 mm, Package weight: 210 g

Features
Print technology
Inkjet
Paper size
A4
Product colour
White
Finish type *
High-gloss
Media weight *
230 g/m²
Features
Sheets per pack
10 sheets
HP segment
Home
Packaging Data
Package width
234.9 mm
Package height
317.5 mm
Package weight
210 g