location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 14 G2 Mobile Workstation (ENERGY STAR)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 14 G2 Mobile Workstation (ENERGY STAR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M3G63PA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296541387 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6248
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2016
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP Services offers 3-year, 1-year and 90-day limited options depending on country. Batteries have a default one year limited except for Long Life batteries which will have same 1-year or 3-year limited as the platform. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http:///go/cpc.
Long product name HP ZBook 14 G2 Mobile Workstation (ENERGY STAR) :
The short editorial description of HP ZBook 14 G2 Mobile Workstation (ENERGY STAR)

ZBook 14 G2 Mobile Workstation (ENERGY STAR)
More>>>
HP ZBook 14 G2 Mobile Workstation (ENERGY STAR):
The official marketing text of HP ZBook 14 G2 Mobile Workstation (ENERGY STAR) as supplied by the manufacturer

Capture your inspiration wherever you go.Create anywhere using HP’s thinnest and lightest ZBook workstation Ultrabook™[3] in a 14” diagonal screen size. This customizable workstation delivers impressive professional 3D graphics and outstanding performance even from the most demanding applications. All in all, an unprecedented sleek and stylish design.

Short summary description HP ZBook 14 G2 Mobile Workstation (ENERGY STAR):
This short summary of the HP ZBook 14 G2 Mobile Workstation (ENERGY STAR) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 14 G2 Mobile Workstation (ENERGY STAR)

Long summary description HP ZBook 14 G2 Mobile Workstation (ENERGY STAR):
This is an auto-generated long summary of HP ZBook 14 G2 Mobile Workstation (ENERGY STAR) based on the first three specs of the first five spec groups.

HP ZBook 14 G2 Mobile Workstation (ENERGY STAR)

Innovate anywhere

Take powerful computing where you need to work. The ZBook 14 Mobile Workstation’s innovative sleek design is impressive on the road, at client sites, and satellite offices. HP’s workstation Ultrabook™[3] redefines mobile computing.

Optimize performance

Get the performance you need with HP’s thinnest and lightest mobile workstations equipped with Windows 8.1,[1] the latest 5th generation Intel Core™ i5/i7 processors,[4] professional AMD FirePro™ 3D graphics,[5] optional touch[5] and the HP Z Turbo Drive for exceptional storage performance.

Never lets you down

Confidently take on your workday with the durable and reliable HP ZBook 14. This ZBook mobile workstation is designed to undergo MIL-STD 810G testing[6] and underwent 115,000 hours of testing in the HP Total Test Process. ISV-certifications help ensure that your ZBook works with the workstation applications you need to get the job done.

Scale up to what you need

Customize the HP ZBook G2 to meet your demands. Keep large files at your fingertips without sacrificing performance with choice of Windows 8.1[1] or Linux operating system, 2 internal storage devices with up to 1.25 TB storage[2], and 16 GB memory.

Work virtually anywhere

Access and share your workstation or server-based graphic-rich applications from any PC, thin client or Windows tablet with HP Remote Graphics Software.[7]

The power of touch

Navigate designs, pan and zoom photos or touch your technical applications with the swipe of your finger. It’s all at hand with an optional intuitive 10 point multi-touch screen on the ZBook 14 G2.[5]

Brighten your work

See clearly no matter what light you’re in with an optional stylish backlit keyboard.[5]

Set a new performance curve for your Zbook 14

Handle large files, reduce work time and increase performance with the HP Z Turbo Drive.

Professional-grade graphics

Take advantage of the rich features of ISV certified AMD FirePro™ graphics designed to work with the most demanding applications on the HP ZBook G2 Mobile Workstation.

Self-healing safeguard

HP Sure Start detects corruption and self-heals the BIOS.

Your personal system engineer

Optimize this HP ZBook G2 for peak performance. HP Performance Advisor[8] configures your system with updated settings and drivers to help maximize performance.

Solution confidence

Rest easy with a ZBook G2 that has ISV Certifications and has undergone 115,000 hours of the HP Total Test Process.

Source Testseek summary Average rating
Reviews
Updated:
2015-04-11 09:59:19
Uk has collected 15 expert reviews for HP ZBook 14 G2 Mobile Workstation (ENERGY STAR) and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2015-06-05 04:57:59
What is the HP ZBook 14 G2? The ZBook range aims to provide potent portables for working on the road, and the latest addition to HP's stable of office notebooks is one of its slickest and slimmest yet. This isn't the first ZBook we've seen recently, thoug...
Good Versatile Ultrabook chassis, Discrete GPU, Powerful specification...
Bad Mediocre battery life, Expensive in most configurations, Ergonomically inferior to rivals...
Bottom line HP ZBook 14 G2: Performance The most interesting component inside the ZBook is AMD's FirePro M4150 graphics core. It's the first time we've seen a workstation GPU inside an Ultrabook, and it's doubly impressive, as machines at this end of the market don't...
70%
techradar.com
Updated:
2015-08-29 01:08:42
Let's be honest: most mobile workstations are too heavy (and ugly) to comfortably carry around. These powerful and expensive devices typically weigh more than five pounds (2.26 kg) and they look as boxy and boring as the laptops in '80s sci-fi films. Luck...
Good Gorgeous build, Lightweight, Intel Core i7 processor...
Bad Battery life is worse than competitors, Pricey, No touchscreen...
Bottom line If you require stronger performance than a consumer-grade laptop, but you're also concerned about heft and style, the HP ZBook 14 G2 is a fine device. However, if you need a serious kick for intense tasks, you might want to look elsewhere...
90%
techradar.com/au/
Updated:
2015-08-29 01:08:42
Let's be honest: most mobile workstations are too heavy (and ugly) to comfortably carry around. These powerful and expensive devices typically weigh more than five pounds (2.26 kg) and they look as boxy and boring as the laptops in '80s sci-fi films. Luck...
Good Gorgeous build, Lightweight, Intel Core i7 processor...
Bad Battery life is worse than competitors, Pricey, No touchscreen...
Bottom line If you require stronger performance than a consumer-grade laptop, but you're also concerned about heft and style, the HP ZBook 14 G2 is a fine device. However, if you need a serious kick for intense tasks, you might want to look elsewhere...
90%
itpro.co.uk
Updated:
2015-11-07 07:18:14
HP is splitting into two separate companies with HP Inc taking over business PCs and laptops as well as consumer ones. HP Inc isn't resting on its laurels and has released the ZBook 14, its latest mobile workstation. It's a smaller version of the ZBook 15...
Good Versatile, accessible enclosure, ISVcertified discrete GPU, Powerful processor and plenty of memory, Decent keyboard and screen...
Bad Merely okay battery life, Expensive in every specification, Heavier and thicker than rivals...
Bottom line Fast, light and easily upgradeable too, but expensive and with merely okay battery life...
60%
Disclaimer HP ZBook 14 G2 Mobile Workstation (ENERGY STAR):
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. See http://www.microsoft.com. [2] For hard drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 16GB (for Windows 7) and up to 30GB (for Windows 8.1) of system disk is reserved for system recovery software. [3] Not all configurations will qualify as Ultrabooks™ [4] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing system required. Performance will vary depending on your hardware and software configurations. Intel’s numbering is not a measurement of higher performance. [5] Sold separately or as an optional feature. [6] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. [7] HP RGS requires a Windows or Linux operating system and Internet access. [8] HP Performance Advisor requires Windows and Internet access.