HP logo

HP EliteBook 2560p Notebook PC

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
53224
Info modified on:
07 Feb 2017, 00:44:22
Warranty:
3-year limited(upgrades available, sold separately), 1-yearon primary battery; 3-yearon HP Long Life Battery (available only with the 3-year limited platform
Long product name HP EliteBook 2560p Notebook PC:

HP EliteBook 2560p Notebook PC

HP EliteBook 2560p Notebook PC:

Pint-sized powerhouse. Take care of business in high places and tight spaces, using a powerhouse notebook—the smallest and lightest full-power HP EliteBook—with a 31,75 cm (12.5") diagonal display, it’s perfect for the ultra-mobile professional.

Optimized for Windows® 7 Professional1

• Processor capability, wireless functionality2 and 31,75 cm (12.5") diagonal HD3 display are optimized for Windows® 7 Professional.


Travel light

• Handle full-size business tasks in the tightest spaces—from seatback trays to lunch counters—with the smallest and lightest HP EliteBook.


Full-power processing

• Don’t be fooled by the size of this PC. Create, edit and share projects, using a full-power Intel® processor 4, internal DVD drive and full-size hard drive.


Big view, small package

• Share impressive graphics and images in meetings and workgroups using Intel® HD Graphics 3000 graphics and the HD3 display.


WWAN ready

• Easily connect to email and the Internet2. The necessary antennas and features are already built in. Just insert your provider’s card into the WWAN slot.


Flexible battery choices

• Choose from a variety of battery options—from lightweight to long-life—to meet and exceed individual power needs5.


1 This system may require upgraded and/or separately purchased to take full advantage of Windows 7 functionality. Not all features are in all editions of Windows 7. See http://www.microsoft.com/windows/windows-7/ for details.

2 Wireless access point and Internet service is required and is not included. Availability of public wireless access points limited.

3 HD content required to view HD images.

4 64-bit computing on Intel architecture requires a computer system with a processor, chipset, BIOS, operating system, device drivers and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel 64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. See www.intel.com/info/em64t for more information. Quad Core is designed to improve performance of multithreaded software products and hardware-aware multitasking operating systems and may require appropriate operating system software for full benefit. Not all customers or software applications will necessarily benefit from use of this technology. Intel’s numbering is not a measurement of higher performance.

5 Sold separately or as an optional feature.

Short summary description HP EliteBook 2560p Notebook PC:

HP EliteBook 2560p Notebook PC

Long summary description HP EliteBook 2560p Notebook PC:

HP EliteBook 2560p Notebook PC

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.