location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Scanjet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2751A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296563709 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99519
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 Apr 2019
Product end of life date
Bullet Points HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - LCD Built-in display
  • - A4 Scanning media types supported: Business Card, Envelopes, Labels, Plain paper
  • - Maximum scan size: 216 x 3098 mm Sensor type: CIS
  • - Power supply type: AC 26.4 W
Warranty: 1 Year Limited Warranty
Long product name HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner :
The short editorial description of HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner

HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner
More>>>
HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner:
The official marketing text of HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner as supplied by the manufacturer

Abandon paper-based workflows. Advance office efficiency with fast, intuitive scanning that turns hard copies into useful digital data. Rely on clear, legible results from a compact scanner designed to enhance collaboration.

Features

Transform paper into business flow
- Send scanned files where you need them—directly to cloud storage or SharePoint®.
- File size matters—ensure files are saved with size in mind—automatically compress large files.
- Straighten out your paper shuffle—transform hard copies into easy-to-use files.
- Look sharp by producing clear, legible scans at up to 600-dpi resolution.

Simple scanning—ready, set, go
- Save time and simplify complex scan jobs with HP Smart Document Scan Software.
- Fits in around the office—preserve workspace with a compact scanner designed to fit your floor plan.
- Create one-touch scanning efficiency by assigning your favorite settings to a single button.
- IT time and effort, saved—simplify deployments, installations, and event alerts.

Page-by-page confidence
- Accurately capture the right content, using auto-scan mode, crop, and color detection.
- Full speed ahead—breeze through sheet after sheet at speeds of up to 30 pages and 60 images per minute.
- Count on this workhorse to deliver again and again with a design that can handle up to 2000 pages per day.
- Spend energy wisely—this scanner turns off automatically when it’s not needed to help reduce energy costs.

Short summary description HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner:
This short summary of the HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner data-sheet is auto-generated and uses the product title and the first six key specs.

HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner, 216 x 3098 mm, 600 x 600 DPI, 48 bit, Sheet-fed scanner, Grey, LCD

Long summary description HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner:
This is an auto-generated long summary of HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner based on the first three specs of the first five spec groups.

HP Scanjet Enterprise Flow 5000 s3 Sheet-feed Scanner. Maximum scan size: 216 x 3098 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: Sheet-fed scanner, Product colour: Grey, Display: LCD. Sensor type: CIS, Daily duty cycle (max): 4000 pages, Light source: LED. Auto document feeder capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Envelopes, Labels, Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A8

Scanning
Maximum scan size *
216 x 3098 mm
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Film scanning
No
Grayscale levels
256
Design
Scanner type *
Sheet-fed scanner
Product colour *
Grey
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CIS
Light source
LED
Scan file formats
BMP, DOC, HTM, JPG, OPF, PDF, PNG, RTF, TIFF, TXT, XLS, XML, XPS
Daily duty cycle (max) *
4000 pages
Input Capacity
Auto document feeder capacity
50 sheets
Paper Handling
Scanning media types supported
Business Card, Envelopes, Labels, Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6, A8
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Energy Management
Power supply type *
AC
Power consumption
26.4 W
Power consumption (standby)
5.26 W
Power consumption (off)
0.23 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System Requirements
Windows operating systems supported
Yes
Mac operating systems supported
No
Operational Conditions
Operating temperature range (T-T)
10 - 35 °C
Operating relative humidity range
15 - 80%
Weight & Dimensions
Width
310 mm
Depth
182.4 mm
Height
183.8 mm
Weight
4.82 kg
Technical Details
Sustainability certificates
ENERGY STAR