location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350 Cloud-Managed Dual Radio 802.11n (WW) Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL011A?LA
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2019 10:49:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Maximum data transfer rate: 300 Mbit/s
  • - IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
  • - Antennas quantity: 4 Integrated antenna
Warranty: Lifetime, advance replacement, next business day, phone support, software releases
Long product name HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s :
The short editorial description of HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s

HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point
More>>>
HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s:
The official marketing text of HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s as supplied by the manufacturer

HP Cloud-Managed 802.11n Dual Radio Access Point Series provide two and three spatial access points offering enhanced coverage and reliability for voice and multi-media communications. Built-in application awareness and Motion Aware roaming enhance the mobile user experience and ensure optimal application performance.
Wi-Fi Clear Connect RF optimization and integrated Wireless IDS/IPS provide automatic detection, classification and mitigation of non-IEEE 802.11 interference and wireless threats. The access points can be powered by PoE and ensure 100 percent uptime in case of WAN link failure.

Optimized Performance for Rich Media and BYOD

• HP Cloud-Managed 802.11n Dual Radio Access Point Series provides two and three spatial stream access points offering enhanced coverage and reliability for voice and multi-media applications.


Improved Coverage and Reliability

• HP Cloud-Managed 802.11n Dual Radio Access Point Series optimizes WLAN coverage and reliability with Wi-Fi Clear Connect RF optimization, real-time identification of interference, and intelligent channel switching.


Comprehensive Security

• HP Cloud-Managed 802.11n Dual Radio Access Point Series with integrated IDS/IPS provides granular threat detection, comprehensive threat protection and intrusion prevention.


Investment Protection

• HP Cloud-Managed 802.11n Dual Radio Access Point Series supports industry leading Lifetime Warranty 2.0 and 3 year 24x7 phone support.

Short summary description HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s:
This short summary of the HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point, 2.4 GHz, 5 GHz, 300 Mbit/s, 10,100,1000 Mbit/s

Long summary description HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s:
This is an auto-generated long summary of HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point 300 Mbit/s based on the first three specs of the first five spec groups.

HP 350 Cloud-Managed Dual Radio 802.11n (WW) Access Point. 2.4 GHz, 5 GHz, Maximum data transfer rate: 300 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
300 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4, 5 GHz
Network standard
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Full duplex
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports quantity *
1
Design
Internal
No
Antenna
Antenna features
Integrated antenna
Antennas quantity
4
Weight & Dimensions
Width
150 mm
Depth
150 mm
Height
41.5 mm
Weight
500 g