location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise Color MFP 780dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J7Z09A#SHOW
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:57
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Inkjet Colour printing
  • - 2400 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A3 45 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print, HP ePrint
  • - Direct printing
  • - Ethernet LAN connection
  • - Internal memory: 3584 MB Built-in processor 1200 MHz
  • - 69 kg
Long product name HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm :
The short editorial description of HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm

PageWide Enterprise Color MFP 780dn
More>>>
HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm:
The official marketing text of HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm as supplied by the manufacturer

Modern business demands forward-thinking technology – it’s why HP engineered the next generation of HP PageWide Enterprise to deliver a competitive edge from every angle: lowest colour cost, maximum uptime and the industry’s strongest security.

Dynamic security enabled printer. Only intended to be used with cartridges using an HP original chip. Cartridges using a non-HP chip may not work, and those that work today may not work in the future.

Features

The lowest cost for colour
- Get the quality you expect with HP PageWide Technology that delivers the lowest cost per colour page.
- Print more pages and replace cartridges less often with optional high-yield cartridges.
- Print even faster – and save even more per page – by setting this printer to General Office mode.
- Help keep energy costs down with the most efficient MFP in its class.

Minimal interruptions. Maximum uptime.
- Minimise interruptions with an HP PageWide device designed for the least maintenance in its class.
- Print speeds up to 50% faster than competitors – as fast as 75 ppm in colour and black-and-white.
- Tailor this MFP to the needs of your business with a wide range of paper-handling accessories.
- Scan files directly to Microsoft® Office 365 and SharePoint, plus email, USB, and network folders.

The world’s most secure printing
- With HP Sure Start, each printer regularly checks its operating code and repairs itself from attempted hacks.
- Protect information on the printer and in transit over the network and store data on a encrypted hard disk.
- Monitor activity to detect and stop attacks, then automatically reboot with run-time intrusion detection.
- Whitelisting checks firmware during startup to help ensure it’s authentic, good code – digitally signed by HP.

Short summary description HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm:
This short summary of the HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide Enterprise Color MFP 780dn, Inkjet, Colour printing, 2400 x 1200 DPI, A3, Direct printing, White

Long summary description HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm:
This is an auto-generated long summary of HP PageWide Enterprise Color MFP 780dn Inkjet A3 2400 x 1200 DPI 45 ppm based on the first three specs of the first five spec groups.

HP PageWide Enterprise Color MFP 780dn. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 2400 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 45 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Print speed (color, normal quality, A4/US Letter)
45 ppm
Print speed (black, draft quality, A4/US Letter)
65 ppm
Print speed (color, draft quality, A4/US Letter)
65 ppm
Duplex print speed (Black, normal quality, A4/US Letter)
31 ppm
Duplex print speed (color, normal quality, A4/US Letter)
31 ppm
Time to first page (black, normal)
7.1 s
Time to first page (color, normal)
7.1 s
Print margins (top, bottom, right, left)
4.23 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
45 cpm
Copy speed (colour, normal quality, A4)
45 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS/CCD
Scan to
E-mail, FTP, File, USB
Scan speed (black)
180 inch/min
Scan speed (colour)
180 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Input colour depth
24 bit
Grayscale levels
256
TWAIN version
2.1
Fax
Faxing *
No
Features
Recommended duty cycle
2500 - 20000 pages per month
Maximum duty cycle *
100000 pages per month
Digital sender
Yes
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PDF 1.7, PostScript 3
Number of printer fonts
105
All-In-One multitasking
Yes
Input & output capacity
Total number of input trays *
2
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Input & output capacity
Maximum number of input trays
3
Maximum input capacity
4650 sheets
Paper Handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
JIS B-series sizes (B0...B9)
B4, B5, B6
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, HP ePrint
Performance
Maximum internal memory
3584 MB
Card reader integrated
No
Internal memory *
3584 MB
Built-in processor
Yes
Processor frequency
1200 MHz
Design
Product colour *
White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
20.3 cm (8")
Touch screen
Yes
Control type
Touch
Colour display
Yes
Energy Management
Power consumption (average operating)
660 W
Power consumption (ready)
42 W
Power consumption (sleep mode)
1.4 W
Power consumption (off)
0.2 W
Energy Star Typical Electricity Consumption (TEC)
1.61 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System Requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra
Linux operating systems supported
Debian 7.0, Debian 8.0, Fedora 22, Fedora 23, Fedora 24, Linux Mint 17, Linux Mint 17.1, Linux Mint 17.2, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, Ubuntu 12.04, Ubuntu 14.10, Ubuntu 15.10, Ubuntu 16.04, Ubuntu 16.10
Mobile operating systems supported
Android
Operational Conditions
Operating relative humidity range
30 - 70%
Operating temperature range (T-T)
15 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & Dimensions
Width
813 mm
Depth
591 mm
Height
458 mm
Weight
69 kg