location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 14" LED FHD UWVA AG Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14" LED FHD UWVA AG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G8W57AV
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:28
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 14" LED FHD UWVA AG Display
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Display
  • - Brand compatibility: HP
  • - Display type: LED 35.6
  • - Black
Long product name HP 14" LED FHD UWVA AG Display :
The short editorial description of HP 14" LED FHD UWVA AG Display

14" LED FHD UWVA AG Replacement Screen
More>>>
HP 14" LED FHD UWVA AG Display:
The official marketing text of HP 14" LED FHD UWVA AG Display as supplied by the manufacturer

Is your laptop screen broken, scratched, or do you just want to change to a matte or glossy? Then you need HP Original 14" LED Replacement Screen.

Short summary description HP 14" LED FHD UWVA AG Display:
This short summary of the HP 14" LED FHD UWVA AG Display data-sheet is auto-generated and uses the product title and the first six key specs.

HP 14" LED FHD UWVA AG, Display, 35.6 cm (14"), Full HD, HP

Long summary description HP 14" LED FHD UWVA AG Display:
This is an auto-generated long summary of HP 14" LED FHD UWVA AG Display based on the first three specs of the first five spec groups.

HP 14" LED FHD UWVA AG. Type: Display. Display diagonal: 35.6 cm (14"), HD type: Full HD. Brand compatibility: HP

Features
Type *
Display
Brand compatibility *
HP
Product colour
Black
Display
Display diagonal
35.6 cm (14")
HD type
Full HD
Display type
LED
Glossy display
No