HP logo

HP 255 G2 AMD E E1-2100 Laptop 39.6 cm (15.6") Touch screen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7792
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 255 G2 AMD E E1-2100 Laptop 39.6 cm (15.6") Touch screen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver:

AMD E1-2100 (1.0GHz, 1MB), 15.6" LED HD (1366 x 768), 4GB (1 x 4GB) DDR3L SDRAM, 320GB 5400 rpm SATA, DVD±RW SuperMulti DL, AMD Radeon HD 8210, 802.11b/g/n, Bluetooth, webcam, Windows 7 Professional 64 / Windows 8.1 Pro

HP 255 G2 AMD E E1-2100 Laptop 39.6 cm (15.6") Touch screen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver:

Complete tasks and get connected on the value-priced HP 255. Loaded with AMD technology, multimedia tools, and Windows 8.1, this notebook helps you get the job done. The durable chassis helps protect the notebook from the rigors of the day.

Features

Windows 8 Pro or other operating systems available

Built for mobile use.
- From meetings down the hall or across town, rely on the durable chassis that protects this notebook’s matte charcoal finish.
- With a 39,6 cm (15.6") diagonal HD2 display, you’ll appreciate the good view without sacrificing portability.

Powered for business.
- Complete business assignments with the power of the latest AMD dual or quad core processors.
- Powered by AMD technology, your notebook keeps up with your job’s demanding tasks without blowing the budget.
- Add powerful visuals and vibrant colors to reports, images and more, thanks to AMD’s graphics capabilities.
- Access the Internet and email at the office or your favorite hotspot, thanks to Wi-Fi CERTIFIED™ WLAN1 that helps keeps you connected.

Extras that polish the experience.
- HP, a world leader in PCs and touch technology, now brings you Windows 8.1 on a full range of products designed to fit the needs of business. Get business-class security to protect data and devices. Your Windows 8.1 experience.
- Buy Office.
- From training to sales videos, view high quality multimedia right from your notebook using the preinstalled software.
- The Altec Lansing speaker brings you an extraordinary listening experience.
- Give presentations finesse when you connect to larger, HD2 displays through the HDMI port.

Short summary description HP 255 G2 AMD E E1-2100 Laptop 39.6 cm (15.6") Touch screen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver:

HP 255 G2, AMD E, 1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP 255 G2 AMD E E1-2100 Laptop 39.6 cm (15.6") Touch screen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Silver:

HP 255 G2. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor: E1-2100, Processor frequency: 1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touch screen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Silver

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.