HP logo

HP ED493AA power adapter/inverter Auto 90 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20319
Info modified on:
14 Dec 2020, 22:17:01
End of life date:
31 Mar 2016
Warranty:
1 year
Long product name HP ED493AA power adapter/inverter Auto 90 W Black:

19.5V DC, 90W, 0.9kg, black

HP ED493AA power adapter/inverter Auto 90 W Black:

The HP 90W Smart Auto Adapter enables you to power your HP Business Notebook in your car, and charge the internal battery simultaneously.

- Provides a convenient and portable power source for use in a mobile environment;
- Energy-efficient power adapters designed to draw minimal power;
- Integrated surge protector to guard against power fluctuations;
- Recharges notebook battery when attached to electrical outlet and/or automobile power charger;
- Compact design makes HP Smart Adapters an ideal travel companion.

Short summary description HP ED493AA power adapter/inverter Auto 90 W Black:

HP ED493AA, Laptop, Auto, 24 V, 90 W, 19.5 V, DC1-to-DC2

Long summary description HP ED493AA power adapter/inverter Auto 90 W Black:

HP ED493AA. Purpose: Laptop, Power supply type: Auto, Input voltage: 24 V. Product colour: Black. Width: 53 mm, Depth: 33 mm, Height: 118 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.