location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Printing Paper-500 sht/A4/210 x 297 mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP710 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3141725001822
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 665297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2024 07:56:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Brighter than ordinary multi-use papers.
  • - Superior whiteness for high quality output with a silk feel.
  • - Excellent formation for reliable feeding and performance.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http://www.hp.com/support for information on services and support from HP, or return to your point of purchase for warranty. This does not in any way affect your statutory rights.
Long product name HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm :
The short editorial description of HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm

All-in-One Printing Paper-500 sht/A4/210 x 297 mm
More>>>
HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm:
The official marketing text of HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm as supplied by the manufacturer

For home & office users who want a reliable, high-performance paper for everyday use.

HP All-in-One Printing Paper features HP's ColorLok technology. Documents dry up to three times faster than ordinary papers, so you can handle them sooner with less smearing. Blacks are up to 40% bolder and colours are up to 10% more vivid.

Short summary description HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm:
This short summary of the HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm, Matte, 80 g/m², Enterprise, 20 - 80%, 15 - 35 °C, 0 - 40 °C

Long summary description HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm:
This is an auto-generated long summary of HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm based on the first three specs of the first five spec groups.

HP All-in-One Printing Paper-500 sht/A4/210 x 297 mm. Finish type: Matte, Media weight: 80 g/m², HP segment: Enterprise. Width: 210 mm, Depth: 297 mm, Height: 46 mm. Master (outer) case weight: 12.5 g, Quantity per master (outer) case: 5 pc(s). Package dimensions (WxDxH): 210 x 297 x 46 mm, Media sheets per package: 500 sheets, Case or master carton quantity: 5 pc(s)

Features
Finish type *
Matte
Media weight *
80 g/m²
HP segment
Enterprise
Operational Conditions
Operating relative humidity range
20 - 80%
Operating temperature range (T-T)
15 - 35 °C
Storage temperature range (T-T)
0 - 40 °C
Storage relative humidity range
5 - 95%
Weight & Dimensions
Width
210 mm
Depth
297 mm
Height
46 mm
Weight & Dimensions
Package width
210 mm
Package depth
297 mm
Package height
46 mm
Package weight
2.5 kg
Logistics data
Master (outer) case weight
12.5 g
Quantity per master (outer) case
5 pc(s)
Other features
Case or master carton quantity
5 pc(s)
Package dimensions (WxDxH)
210 x 297 x 46 mm
Media sheets per package
500 sheets
Case or master carton weight
12.5 kg
Larger master carton dimensions (WxDxH)
210 x 297 x 230
Country Distributor
Polska 1 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)