HP logo

HP FB250 3-liter Black Scitex Ink

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130793
Info modified on:
21 Sept 2024, 01:35:02
Bullet Points HP FB250 3-liter Black Scitex Ink:
  • - You can count on proprietary HP FB250 Scitex Inks—designed together with the HP Scitex printer—to produce high-quality, long-lasting results. Smooth color transitions and sharp image detail impress even your most demanding customers.
  • - Increase productivity and take the hassle out of printing across a wide range of applications. HP FB250 Scitex Inks provide optimum adhesion, flexibility, and consistent results across a wide range of media, without interrupting the workflow.
  • - Original HP supplies, with intelligent technology, and HP Scitex printers are designed and tested together to ensure high-quality results and trouble-free operation. Easy, low-maintenance printing helps you maximize productivity and profitability.
  • - What's in the box: 3-liter ink
Warranty:
Warranty not included with product!
Long product name HP FB250 3-liter Black Scitex Ink:

FB250 3-liter Black Scitex Ink

HP FB250 3-liter Black Scitex Ink:

Maintain peak productivity with Original HP supplies. Proprietary HP inks are designed together with the HP Scitex printer for impressive, long-lasting, durable prints, media versatility, and trouble-free printing on a wide range of applications.

Short summary description HP FB250 3-liter Black Scitex Ink:

HP FB250 3-liter Black Scitex Ink, Black, Pigment-based ink, 3000 ml, 1 pc(s)

Long summary description HP FB250 3-liter Black Scitex Ink:

HP FB250 3-liter Black Scitex Ink. Black ink type: Pigment-based ink, Black ink volume: 3000 ml, Printing colors: Black, Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.